location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GGC-H20L optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GGC-H20L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GGC-H20LK
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GGC-H20L optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal Tray
  • - Black
Long product name LG GGC-H20L optical disc drive Internal Black :
The long product name of LG GGC-H20L optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GGC-H20L bkack
More>>>
LG GGC-H20L optical disc drive Internal Black:
The official description of LG GGC-H20L optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 6x BD-R / 3x HD DVD Read Speed.
- BD/HD DVD Read, DVD/CD Read & Write.
- S-ATA Interface.
- LightScribe Support.

Short summary description LG GGC-H20L optical disc drive Internal Black:
This short summary of the LG GGC-H20L optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GGC-H20L, Black, Tray, Serial ATA, 4 MB, 40x, 16x

Long summary description LG GGC-H20L optical disc drive Internal Black:
This is an auto-generated long summary of LG GGC-H20L optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG GGC-H20L. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, BD-ROM read speed: 6x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Performance
Interface *
Serial ATA
Drive device, buffer size
4 MB
Writing speed
CD write speed *
40x
CD rewrite speed
24x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
4x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
DVD read speed
12x
CD read speed *
40x
BD-ROM read speed
6x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
180 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Weight & dimensions
Weight
870 g
Other features
Dimensions (WxDxH)
146 x 185 x 41.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Uk has collected 3 expert reviews for LG GGC-H20L optical disc drive Internal Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
cdrlabs.com
Updated:
2011-10-03 22:55:54
LG Electronics has been a leader in the industry for nearly 50 years. Since the introduction of their first radio in 1959, the company has grown to become one of the worlds top electronics manufacturers, offering everything from large home appliances...
Good CDR and DVD±R writing qualityLow seek times, Includes software from CyberLink, Nice looking design with bright blue LED, Supports bitsetting for DVDR and DVDR DL media, Reasonably priced...
Bad Questionable writing quality with some DVD±R DL media, Reads BDRE media at only 2x, Reads DVDVideos at only 8x, Cannot set the book type of DVDRW media, Buffer limited to 2MB when writing CDs and DVDs...
Bottom line With their series of Super Multi Drives, LG has bridged the gap between Blu-ray Disc and HD DVD by giving users the ability to enjoy high-def movies in both formats. Unfortunately, the high price of these drives has put them out of reach for most consu...
90%
myce.com
Updated:
2011-10-03 22:55:54
October 2007LG USA was kind enough to send us the GGC-H20L Super Multi Blu-ray Disc & HD DVD-ROM Drive with LightScribe. LG, even though an early endorser of Blu-Ray, has made it possible for the consumer to experience both Blu-Ray and HD DVD formats...
Good Reads BDROM SL and DL media at 4.8x, Reads BDR at 6x and BDRE media at 2x, Reads HD DVDROM SL and DL media at 3x, Writes both DVDR and DVDR media at 16x, Allows 12x writing on 16x DVD media, Writes CDR media at 40x, Has Lightscribe support, Very fast audi...
Bad Does not allow Bitsetting of DVDRW media.
Bottom line SciFerMyCE Senior MemberPosted on 20 Feb 08 2024Just would like to confirm, this model won't write or read blu-ray recordables with the new organic dye this article is talking about, right? http//www.cdfreaks.com/news/Blu-ray-discs-get-cheaper-due-new-org...
0%