LG logo

LG GGC-H20L optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31035
Info modified on:
04 Apr 2019, 08:43:16
Short summary description LG GGC-H20L optical disc drive Internal Black:

LG GGC-H20L, Black, Tray, Vertical/Horizontal, Serial ATA, 4 MB, 40x

Long summary description LG GGC-H20L optical disc drive Internal Black:

LG GGC-H20L. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.