location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GE24NU21 optical disc drive DVD±R/RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE24NU21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE24NU21.AUAE10B show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG GE24NU21 optical disc drive DVD±R/RW Black:
This short summary of the LG GE24NU21 optical disc drive DVD±R/RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GE24NU21, Black, UL, CSA, TUV, SEMKO, CE, DVD±R/RW, 2 MB, 100000 h, 48x

Long summary description LG GE24NU21 optical disc drive DVD±R/RW Black:
This is an auto-generated long summary of LG GE24NU21 optical disc drive DVD±R/RW Black based on the first three specs of the first five spec groups.

LG GE24NU21. Product colour: Black, Certification: UL, CSA, TUV, SEMKO, CE. Optical drive type: DVD±R/RW, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 100000 h. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Design
Internal *
No
Product colour
Black
Certification
UL, CSA, TUV, SEMKO, CE
Performance
Optical drive type *
DVD±R/RW
Drive device, buffer size
2 MB
Mean time between failures (MTBF)
100000 h
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
24x
DVD-R write speed
24x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
Writing speed
DVD-RAM write speed
12x
Reading speed
CD read speed *
48x
Access time
DVD drive average random access time
145 ms
CD-ROM drive average random access time
125 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Weight & dimensions
Weight
1.5 kg
Other features
Media types supported
DVD±R9, DVD±R, DVD±RW, DVD-RAM, CD-R, CD-RW, DVD-ROM, CD Extra, CD-ROM, CD-ROM XA, CD-I, CD-DA, CD Photo
Dimensions (WxDxH)
160 x 230 x 50 mm
Total storage capacity
8.5 GB
Number of optical discs
1 discs