location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GDR-H30N optical disc drive Internal Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDR-H30N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDR-H30N ALET101
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GDR-H30N optical disc drive Internal Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EIDE/ATA
  • - Internal
  • - Beige
Long product name LG GDR-H30N optical disc drive Internal Beige :
The long product name of LG GDR-H30N optical disc drive Internal Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GDR-H20N, Beige
More>>>
LG GDR-H30N optical disc drive Internal Beige:
The official description of LG GDR-H30N optical disc drive Internal Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital Harmony of A/V "Enjoy Home Theater in Your PC Delivers quality and quantity. Increase your capacity and hold up to 7 times as much information as a CD.

Short summary description LG GDR-H30N optical disc drive Internal Beige:
This short summary of the LG GDR-H30N optical disc drive Internal Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LG GDR-H30N, Beige, EIDE/ATA, 0.198 MB, 52x, 100 ms, 90 ms

Long summary description LG GDR-H30N optical disc drive Internal Beige:
This is an auto-generated long summary of LG GDR-H30N optical disc drive Internal Beige based on the first three specs of the first five spec groups.

LG GDR-H30N. Product colour: Beige. Interface: EIDE/ATA, Drive device, buffer size: 0.198 MB. CD read speed: 52x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 90 ms. Height: 41.3 mm, Weight: 700 g

Design
Internal *
Yes
Product colour
Beige
Performance
Interface *
EIDE/ATA
Drive device, buffer size
0.198 MB
Reading speed
DVD read speed
16x
CD read speed *
52x
Access time
DVD drive average random access time
100 ms
Access time
CD-ROM drive average random access time
90 ms
Weight & dimensions
Height
41.3 mm
Weight
700 g
Other features
Media types supported
DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, DVD-R DL, CD-R/-RW, CD-ROM, CD-DA, CD-ROM XA, Mixed CD, CD-Extra, CD-Text, CD-I Photo-CD, CD Audio
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Windows 95, 98, 2K, ME, NT 4.0, XP, Vista, 2003 server, Linux Slackware Ver 3.10, Solaris Ver 2.4+