location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Internal SATA DVD-Rom optical disc drive Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal SATA DVD-Rom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDR-H20NBBB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Internal SATA DVD-Rom optical disc drive Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal
  • - Beige
Long product name LG Internal SATA DVD-Rom optical disc drive Beige :
The long product name of LG Internal SATA DVD-Rom optical disc drive Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal SATA DVD-Rom, 52x, SATA
More>>>
LG Internal SATA DVD-Rom optical disc drive Beige:
The official description of LG Internal SATA DVD-Rom optical disc drive Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Reads speeds DVD data:16x, CD:52x.
- Can play all kinds of DVD formats and CD data.
- Data transfer rate - DVD max:22,100 Kbytes, CD max: 7800Kbytes.
- Access time Random CD:90ms, DVD:160ms.
- Interfaces SATA.

Short summary description LG Internal SATA DVD-Rom optical disc drive Beige:
This short summary of the LG Internal SATA DVD-Rom optical disc drive Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LG Internal SATA DVD-Rom, Beige, Serial ATA, 0.198 MB, 22.1 MB/s, 52x, 100 ms

Long summary description LG Internal SATA DVD-Rom optical disc drive Beige:
This is an auto-generated long summary of LG Internal SATA DVD-Rom optical disc drive Beige based on the first three specs of the first five spec groups.

LG Internal SATA DVD-Rom. Product colour: Beige. Interface: Serial ATA, Drive device, buffer size: 0.198 MB, Burst transfer rate: 22.1 MB/s. CD read speed: 52x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 90 ms. Weight: 700 g

Design
Internal *
Yes
Product colour
Beige
Performance
Interface *
Serial ATA
Drive device, buffer size
0.198 MB
Burst transfer rate
22.1 MB/s
Reading speed
DVD read speed
16x
CD read speed *
52x
Access time
DVD drive average random access time
100 ms
CD-ROM drive average random access time
90 ms
Weight & dimensions
Weight
700 g
Other features
Media types supported
DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, DVD-R DL, CD-R/-RW, CD-ROM, CD-DA, CD-ROM XA, Mixed CD, CD-Extra, CD-Text, CD-I Photo-CD, CD Audio
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Windows 95, 98, 2K, ME, NT 4.0, XP, Vista, 2003 Linux Slackware Ver 3.10, Solaris Ver 2.4 +