LG logo

LG DVD-ROM 16xDVD 52xCD Black Retail optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54331
Info modified on:
04 Apr 2019, 07:03:43
Short summary description LG DVD-ROM 16xDVD 52xCD Black Retail optical disc drive Internal:

LG DVD-ROM 16xDVD 52xCD Black Retail, Black, 0.256 MB, 52x, 160 ms, 90 ms, 670 g

Long summary description LG DVD-ROM 16xDVD 52xCD Black Retail optical disc drive Internal:

LG DVD-ROM 16xDVD 52xCD Black Retail. Product colour: Black. Drive device, buffer size: 0.256 MB. CD read speed: 52x. DVD drive average random access time: 160 ms, Access time: 90 ms. Weight: 670 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.