LG logo

LG Read DVD data at 16x Max optical disc drive Internal Beige

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22713
Info modified on:
04 Apr 2019, 06:55:06
Short summary description LG Read DVD data at 16x Max optical disc drive Internal Beige:

LG Read DVD data at 16x Max, Beige, EIDE/ATA, 256 MB, 52x, 670 g, 146 x 165 x 41.3 mm

Long summary description LG Read DVD data at 16x Max optical disc drive Internal Beige:

LG Read DVD data at 16x Max. Product colour: Beige. Interface: EIDE/ATA, Drive device, buffer size: 256 MB. CD read speed: 52x. Weight: 670 g. Dimensions (WxDxH): 146 x 165 x 41.3 mm, Size (imperial): 13.3 cm (5.25"), Compatible operating systems: Windows 95/98/2K/ME/NT/XP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.