Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DVD-ROM 16x optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-ROM 16x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDR-8164B-BLK
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6220
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG DVD-ROM 16x optical disc drive Internal Black :
The short editorial description of LG DVD-ROM 16x optical disc drive Internal Black

DVD-ROM 16x Black
More>>>
LG DVD-ROM 16x optical disc drive Internal Black:
The official marketing text of LG DVD-ROM 16x optical disc drive Internal Black as supplied by the manufacturer

-Reads speeds DVD data:16x, CD:52x.
-Can play all kinds of DVD formats and CD data.
-Data transfer rate - DVD max:22,100 Kbytes, CD max: 7800Kbytes.
-Access time Random CD:90ms, DVD:160ms.
-Interfaces E-IDE/ATAPI.

Short summary description LG DVD-ROM 16x optical disc drive Internal Black:
This short summary of the LG DVD-ROM 16x optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG DVD-ROM 16x, Black, Horizontal, EIDE/ATA, 0.256 MB, 52x, 100 ms

Long summary description LG DVD-ROM 16x optical disc drive Internal Black:
This is an auto-generated long summary of LG DVD-ROM 16x optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG DVD-ROM 16x. Product colour: Black, Mounting: Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.256 MB. CD read speed: 52x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 90 ms. Weight: 670 g

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.256 MB
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
52x
DVD read speed
16x
Access time
DVD drive average random access time
100 ms
CD-ROM drive average random access time
90 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
670 g
Other features
Media types supported
The types of media which can be used with this product.
DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, CD-R/-RW,CD-R/RW CD-ROM Mode 1, 2, CD-DA, CD-ROM XA, Mixed CD, CD-Extra, CD-Text, Photo-CD, Video CD
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 165 x 41.3 mm
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
22.1 Mbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/98SE/Me/2000/XP
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Number of optical discs
1 discs
Customer service details
X