LG logo

LG DVD-ROM 16x, Black optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9369
Info modified on:
01 Feb 2024, 10:35:22
Short summary description LG DVD-ROM 16x, Black optical disc drive Internal:

LG DVD-ROM 16x, Black, Black, EIDE/ATA, 0.256 MB, 52x, 16x, 16x

Long summary description LG DVD-ROM 16x, Black optical disc drive Internal:

LG DVD-ROM 16x, Black. Product colour: Black. Interface: EIDE/ATA, Drive device, buffer size: 0.256 MB. CD read speed: 52x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 110 ms, Access time: 98 ms. Weight: 780 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.