location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GCC-T10N CD/DVD Combo Slimline Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCC-T10N
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver :
The long product name of LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG GCC-T10N, Slim CD-RW / DVD-ROM Combo Drive for Notebooks and Portable PCs. With a 24x max CD burn speed, and a 24x
More>>>
LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver:
The official description of LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG GCC-T10N, Slim CD-RW / DVD-ROM Combo Drive for Notebooks and Portable PCs. With a 24x max CD burn speed, and a 24x
max rewrite speed, you are also able to read and play most DVD formats including DVD-RAM. Its Enhanced Intelligent Device Electronics (E-IDE) and ATAPI interface allows Plug and play integration in the majority of today's PCs without the need of an additional interface card. Burn Fast, Burn Right with the LG GCC-T10N.

- 12.7mm Height Internal Drive
- Max. 8x DVD+/-R Read Speed
- Max. 24x CD Write Speed
- DVD-R (3.95GB, 4.7GB), DVD-RW (4.7GB) disc read compatible
- DVD+R,DVD+RW read compatible
- DVD-RAM (4.7GB) read compatible
- 2MB Buffer with Buffer Under-run prevention function embedded

Short summary description LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver:
This short summary of the LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GCC-T10N CD/DVD Combo Slimline Drive, Silver, 2 MB, 24x, 24x, 16x, 24x

Long summary description LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver:
This is an auto-generated long summary of LG GCC-T10N CD/DVD Combo Slimline Drive optical disc drive Silver based on the first three specs of the first five spec groups.

LG GCC-T10N CD/DVD Combo Slimline Drive. Product colour: Silver. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x, CD-RW write speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 120 ms, CD-ROM drive average random access time: 110 ms

Design
Internal *
No
Product colour
Silver
Performance
Drive device, buffer size
2 MB
Plug and Play
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-RW write speed
16x
Reading speed
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
CD-ROM read speed
24x
DVD-R read speed
6x
DVD-RW read speed
6x
DVD-RAM read speed
4x
DVD-ROM read speed
8x
DVD+RW read speed
6x
Access time
DVD drive average random access time
120 ms
CD-ROM drive average random access time
110 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Fixed packet
Yes
Weight & dimensions
Weight
158.75 g
Other features
Dimensions (WxDxH)
128 x 127 x 12.7 mm
Drive devices burst data transfer rate (PIO)
4
Drive devices burst data transfer rate (Ultra DMA)
2
FireWire 400
No
FireWire 800
No