Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Multi Blue Blu-ray Disc Rewriter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBW-T10N
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7489
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black :
The short editorial description of LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black

Super Multi Blue Blu-ray Disc Rewriter
More>>>
LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black:
The official marketing text of LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black as supplied by the manufacturer

The LG GBW-T10N delivers exceptional quality and performance with leading technology from the experts at LG. The LG GBW-T10N is ideal as a combined application that lets you read and write to Blu-Ray, DVD and CD formats.

Short summary description LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black:
This short summary of the LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG Super Multi Blue Blu-ray Disc Rewriter, Black, Horizontal, Serial ATA, 4 MB, 24x, 8x

Long summary description LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black:
This is an auto-generated long summary of LG Super Multi Blue Blu-ray Disc Rewriter optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG Super Multi Blue Blu-ray Disc Rewriter. Product colour: Black, Mounting: Horizontal. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, BD-ROM read speed: 4x, DVD-RAM read speed: 5x. Minimum RAM: 1024 MB, Minimum processor: 3.2 GHz

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
4 MB
Writing speed
CD write speed *
24x
DVD+R write speed *
8x
CD rewrite speed
16x
BD-R write speed
4x
BD-RE write speed
2x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
Writing speed
DVD+R Double Layer write speed
4x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
BD-ROM read speed
4x
DVD-RAM read speed
5x
DVD-ROM read speed
8x
DVD-R Double Layer read speed
2x
Other features
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
3.2 GHz
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Customer service details
X