location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBB530NSQXE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBB530NSQXE.ANSQEUR
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphite, Stainless steel Freestanding 343 L
  • - 252 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 91 L Bottom-placed No Frost (freezer) 16 kg/24h
  • - 257 kWh 39 dB
More>>>
Short summary description LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel:
This short summary of the LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GBB530NSQXE, 343 L, No Frost (fridge), SN-T, 16 kg/24h, Fresh zone compartment, Graphite, Stainless steel

Long summary description LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel:
This is an auto-generated long summary of LG GBB530NSQXE Freestanding 343 L Graphite, Stainless steel based on the first three specs of the first five spec groups.

LG GBB530NSQXE. Total net capacity: 343 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 252 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 91 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 257 kWh. Product colour: Graphite, Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Graphite, Stainless steel
Door hinge
Right
Reversible doors
Yes
Child lock
Yes
Built-in display *
Yes
Display type
LED
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
343 L
Total gross capacity
377 L
Climate class *
SN-T
Noise level *
39 dB
Fridge
Fridge net capacity *
252 L
Fridge gross capacity
263 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
91 L
Freezer gross capacity
114 L
Freezing capacity *
16 kg/24h
Storage time during power failure *
12 h
No Frost (freezer) *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
257 kWh
Weight & dimensions
Width *
595 mm
Depth *
684 mm
Height *
2010 mm
Weight *
83 kg
Packaging data
Package width
661 mm
Package depth
745 mm
Package height
2115 mm
Package weight
90 kg