location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB210 4.5 cm (1.77") 79 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB210ADEUSV
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GB210 4.5 cm (1.77") 79 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1100 mAh
More>>>
Short summary description LG GB210 4.5 cm (1.77") 79 g Silver:
This short summary of the LG GB210 4.5 cm (1.77") 79 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GB210, Bar, 4.5 cm (1.77"), 1.3 MP, Bluetooth, 1100 mAh, Silver

Long summary description LG GB210 4.5 cm (1.77") 79 g Silver:
This is an auto-generated long summary of LG GB210 4.5 cm (1.77") 79 g Silver based on the first three specs of the first five spec groups.

LG GB210. Form factor: Bar. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 500 h. Weight: 79 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
4 MB
Internal storage capacity
4 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 960 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1100 mAh
Talk time (2G) *
5 h
Standby time (2G) *
500 h
Weight & dimensions
Weight *
79 g
Width
46 mm
Depth
18.8 mm
Height
106 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
Other features
Networking type
GSM/GPRS
Operating frequency
900/1800 MHz
Video capability
Yes
Playback formats
MP3
Brand Image Product code Product Stock Price from
Samsung C3110 5.08 cm (2") Samsung C3110 5.08 cm (2")
(show image)
GT-C3110ZKAFOP C3110 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7210 Supernova 5.08 cm (2") 69.8 g Pink
(show image)
002G997 7210 Supernova 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7210 5.08 cm (2") 69.8 g Blue
(show image)
NOK1046068 7210 0.00
(excl. VAT)
0 (incl. VAT)