location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG LED Flat Light 35W ceiling lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Flat Light 35W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3540TA017A
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG LED Flat Light 35W ceiling lighting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4000 K 50000 h Color Rendering Index (CRI): 83
  • - Suitable for indoor use Suitable location: Office
  • - IP20
  • - Dimmable
  • - Silver, White
Long product name LG LED Flat Light 35W ceiling lighting :
The long product name of LG LED Flat Light 35W ceiling lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35 W, 100 lm/W, 50000 h, 3500 lm, 4000 K, IP 20, 620 x 620 mm
More>>>
LG LED Flat Light 35W ceiling lighting:
The official description of LG LED Flat Light 35W ceiling lighting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High luminaire efficacy of up to 108lm/W
- Uniform surface of light
- Glare control with UGR < 19 (available with UGR 23)
- Available with dimmable driver (standard : 0-10V, optional : DALI, ZigBee)
- Long lifetime of 50,000 hours

Short summary description LG LED Flat Light 35W ceiling lighting:
This short summary of the LG LED Flat Light 35W ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.

LG LED Flat Light 35W, 4000 K, 3500 lm, IP20, Silver, White

Long summary description LG LED Flat Light 35W ceiling lighting:
This is an auto-generated long summary of LG LED Flat Light 35W ceiling lighting based on the first three specs of the first five spec groups.

LG LED Flat Light 35W. Product colour: Silver, White, Suitable location: Office, Shape: Square. Total power: 35 W, Colour temperature: 4000 K, Bulb lifetime: 50000 h. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Width: 620 mm, Depth: 620 mm, Weight: 3.9 kg

Design
Suitable for indoor use
Yes
Suitable location *
Office
Shape *
Square
Mounting type *
Recessed
Mounting hole shape
Square
Product colour *
Silver, White
International Protection (IP) code
IP20
Lamps
Total power
35 W
Colour temperature
4000 K
Bulb lifetime
50000 h
Lamps
Luminous flux
3500 lm
Beam angle (max)
82°
Color Rendering Index (CRI)
83
Ergonomics
Dimmable
Yes
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
AC input voltage
100-240 V
Weight & dimensions
Width
620 mm
Depth
620 mm
Weight
3.9 kg