location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3000
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey :
The long product name of LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F3000
More>>>
LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey:
The official description of LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- 1.3 Mega Pixel Camera with built-in Flash and 4x zoom.
- Function Added Music Phone.
- 40 Poly ringtones.
- Sports Car Design.
- Internal Antenna.
- 40MB memory.
- Torch.
- MMS.
- Java.
- Bluetooth.

Short summary description LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey:
This short summary of the LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LG F3000, 4.5 cm (1.77"), 128 x 160 pixels, 1.3 MP, Bluetooth, 1000 mAh, Grey

Long summary description LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey:
This is an auto-generated long summary of LG F3000 mobile phone 4.5 cm (1.77") 85 g Grey based on the first three specs of the first five spec groups.

LG F3000. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels, External display: OLED. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 3 h. Weight: 85 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display *
OLED
External display diagonal
2.97 cm (1.17")
External display resolution
96 x 96 pixels
External display number of colours
65536 colours
Memory
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
200 h
Standby time (2G) *
3 h
Weight & dimensions
Weight *
85 g
Width
87.9 mm
Depth
43.9 mm
Height
23.9 mm
Phone features
Java technology
Yes
Other features
Interface
USB, PC Sync
Networking type
GSM
Operating frequency
900/1800/1900 MHz