location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E500-U.AP36V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E500-U.AP36V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T5550 1.83 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 667 MHz 2 x 2 GB
  • - 320 GB
  • - NVIDIA GeForce Go 8600M GS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
More>>>
Short summary description LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black:
This short summary of the LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG E500-U.AP36V, Intel® Core™2 Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black:
This is an auto-generated long summary of LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

LG E500-U.AP36V. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
Black
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5550
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 8600M GS
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32427
Conflict-Free processor
No
Battery
Number of battery cells
6
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.3 cm
Weight *
2.7 kg
Other features
Wireless technology
802.11a/g/n
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium
(show image)
R700-U.APEKV R700-U.APEKV 0.00
(excl. VAT)
0 (incl. VAT)
LG E200-A.CPP3V laptop Intel® Pentium® T2390 30.7 cm (12.1") 3 GB DDR2-SDRAM 200 GB AMD Radeon X1250 Windows Vista Home Premium Pink LG E200-A.CPP3V laptop Intel® Pentium® T2390 30.7 cm (12.1") 3 GB DDR2-SDRAM 200 GB AMD Radeon X1250 Windows Vista Home Premium Pink
(show image)
E200-A.CPP3V E200-A.CPP3V 0.00
(excl. VAT)
0 (incl. VAT)
LG R405-A.CBSXV laptop Intel® Pentium® T2370 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black LG R405-A.CBSXV laptop Intel® Pentium® T2370 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black
(show image)
R405-A.CBSXV R405-A.CBSXV 0.00
(excl. VAT)
0 (incl. VAT)