location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E300-ACBH2V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E300-A.CBH2V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T8100 2.1 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 160 GB
  • - AMD Mobility Radeon X1250
  • - Bluetooth 2.0+EDR
  • - 65 W
  • - Windows Vista Business
Long product name LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black :
The long product name of LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E300-A.CBH2V - 13.3" TFT WXGA (1280x800), Intel Core 2 Duo T8100 2.2 GHz, 2048 MB DDR2, 160.0 GB SATA HDD, DVD±RW (+R DL), ATI Radeon Xpress 1250, 1.3Mp Webcam, IEEE 802.11a/g/b/n, Bluetooth 2.0 EDR, 10/100MB Ethernet, Microsoft Windows Vista Business
More>>>
LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black:
The official description of LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

13.3 Widescreen Ultra Portable Entertainment Notebook

True mobile life
In addition to its 13.3-inch compact size its power-saving modules
offer up extended battery life to providea new level of freedom to
your mobile life.

Stylish Pattern Hi-glossy Design
New imprint patterns and high glossy finish give cutting-edge style and sturdy feel.

High-class Entertainment: HDMI (High Definition Multimedia Interface)
HDMI input delivers uncompressed, crystal-clear digital video & audio via a single cable. Just connect a HDMI cable to
digital TV or LCD monitor and enjoy digital entertainment contents on PC.

Short summary description LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black:
This short summary of the LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG E300-ACBH2V, Intel® Core™2 Duo, 2.1 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black:
This is an auto-generated long summary of LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black based on the first three specs of the first five spec groups.

LG E300-ACBH2V. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1250. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.9 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8100
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1250
Discrete graphics card *
Yes
Maximum graphics card memory
0.896 GB
Audio
Audio system
HD Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
ATI RS600ME
Keyboard
Pointing device
Touchpad
Keyboard number of keys
84
Software
Drivers included
Yes
Software
Operating system installed *
Windows Vista Business
Bundled software
CyberLink Power2Go, Recovery Center, LG Intelligent Update, Bundle with XP Pro CD & MUI DVD
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAVJ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33916
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
305 mm
Depth
223 mm
Height (front)
3 cm
Height (rear)
3.67 cm
Weight *
1.9 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:26
Uk has collected 6 expert reviews for LG E300-ACBH2V Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:27:54
Beyond its speckled, glossy finish the LG E300 is nothing particularly flashy, but its a solid little notebook that balances weight, size, performance and connectivity quite well within its value price tag. LG has opted to abandon the Intel Centrino p...
Good HDMI, lightweightHDMI, lightweight, battery life battery life...
Bad Lacks FireWire, screen contrast The Final Word Theres nothing flash about the LG E300, but its a light, solid notebook with some good connectivity and a good price.
Bottom line Theres nothing flash about the LG E300, but its a light, solid notebook with some good connectivity and a good price.
70%
ld2.ciol.com
Updated:
2011-10-03 22:55:26
The new LG Xnote E300 notebook is part of the trendy new 13.3-inch widescreen laptop brigade, coming to us from vendors like HP-Compaq, Dell and Sony. That said, while the performance and specs are par for the course, it lags behind in the looks...
Good Good screen...
Bad Not for high end gaming...
60%
techtree.com
Updated:
2011-10-03 22:55:26
We reviewed the LG Xnote R200 some time ago. That one was a good performer, especially in the graphics department. The E300 is its more affordable cousin, with certain features (like the SideShow secondary display and the more powerful ATI graphics chi...
Good Elegant design, good 13.3-inch screen, HDMI port, decent performance, good feature set.
Bad Stiff keyboard, expensive, average battery life.
Bottom line In the first test, I put the laptop in high-performance mode (with full brightness). Then I did some basic stuff -- typing a document and listening to music and so on. Here, the laptop survived only 1:45 hours. In Test #2, I played a 720p resolution vi...
70%
Brand Image Product code Product Stock Price from
LG E500-J.APMLV laptop Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium LG E500-J.APMLV laptop Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium
(show image)
E500-J.APMLV E500-J.APMLV 0.00
(excl. VAT)
0 (incl. VAT)
LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
E510-L.AP11V E510-L.AP11V 0.00
(excl. VAT)
0 (incl. VAT)