location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2041T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2041T show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LED TN+Film
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 20 W
Long product name LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black :
The long product name of LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" LCD LED, 1600 x 900, 16:9, 250cd/m², 5000000:1, 5ms, 16.7M, VGA, DVI-D, 2.5kg, Black
More>>>
Short summary description LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:
This short summary of the LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG E2041T, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:
This is an auto-generated long summary of LG E2041T computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black based on the first three specs of the first five spec groups.

LG E2041T. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1600 x 900
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2766 x 0.2766 mm
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
Packaging content
Manual
Yes
Weight & dimensions
Width (with stand)
476 mm
Depth (with stand)
166 mm
Height (with stand)
364 mm
Weight (with stand)
2.7 kg
Width (without stand)
476 mm
Weight (without stand)
2.5 kg
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Screen format adjustments
16:9
TV tuner integrated
No
Placement supported
Horizontal
Country Distributor
United Kingdom 1 distributor(s)