Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DVX592H DVD/Blu-Ray player DVD player Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVX592H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVX592H
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10909
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 21 Nov 2019 17:14:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG DVX592H DVD/Blu-Ray player DVD player Black:
This short summary of the LG DVX592H DVD/Blu-Ray player DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG DVX592H, Full HD, NTSC,PAL, 1080p,480p, 10-bit/108MHz, Dolby Digital,DTS, 24-bit/192kHz

Long summary description LG DVX592H DVD/Blu-Ray player DVD player Black:
This is an auto-generated long summary of LG DVX592H DVD/Blu-Ray player DVD player Black based on the first three specs of the first five spec groups.

LG DVX592H. HD type: Full HD, Analog signal format system: NTSC,PAL, Supported video modes: 1080p,480p. Audio decoders: Dolby Digital,DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, Audio formats supported: MP3,WMA, Image formats supported: JPG. Disc types supported: CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW, Optical disc diameter: 120 mm, Number of optical discs: 1 discs. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 8 W

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Video upscaling *
Converting video signals from a lower resolution (such as 480p standard definition) to a higher resolution (such as 1080i high definition).
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Supported video modes
The video modes that can be displayed by the device.
1080p,480p
Video D/A Converter (DAC)
10-bit/108MHz
Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,DTS
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
File formats
Video formats supported *
The type of video formats that can be used by this device.
DIVX
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Storage
Disc types supported
The types of disc which can be used with this device.
CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW
Optical disc diameter
Diameter of the disk.
120 mm
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD player
Form factor
The shape or design of the product.
Portable
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Technical details
Playback modes
Fast,Fast forward,Playlist,Repeat,Repeat all,Repeat folder,Repeat one,Slideshow,Slow
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Management features
Volume control
Digital
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
430 mm
Depth *
The distance from the front to the back of something.
195 mm
Height *
The measurement of the product from head to foot or from base to top.
35 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Indication
LED indicators
Y,Power
Hard drive
Built-in HDD *
The product has a hard drive built into it.
No
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Packaging data
Package weight
Weight of the packaged product.
2.7 kg
Security
Parental control
Yes
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
AV
Other features
AV input
Yes
Customer service details
Array
X