LG logo

LG DVX392 DVD/Blu-Ray player DVD player Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29705
Info modified on:
21 Nov 2019, 17:11:20
Short summary description LG DVX392 DVD/Blu-Ray player DVD player Black, Silver:

LG DVX392, 14-bit/108MHz, 24-bit/192kHz, DivX, MP3, WMA, 8 W, 1 W

Long summary description LG DVX392 DVD/Blu-Ray player DVD player Black, Silver:

LG DVX392. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3, WMA. Power consumption (typical): 8 W, Power consumption (standby): 1 W. Power requirements: 200-240V(±10%) 50/60Hz, Dimensions (WxDxH): 430 x 35 x 195 mm, Zoom capability: x2/ x4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.