Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DVX161 DVD/Blu-Ray player DVD player White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVX161
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVX161
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13324
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 21 Nov 2019 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG DVX161 DVD/Blu-Ray player DVD player White:
This short summary of the LG DVX161 DVD/Blu-Ray player DVD player White data-sheet is auto-generated and uses the product title and the first six key specs.

LG DVX161, 14-bit/108MHz, 24-bit/192kHz, DivX,MPEG4, MP3,WMA, JPG, 120 mm

Long summary description LG DVX161 DVD/Blu-Ray player DVD player White:
This is an auto-generated long summary of LG DVX161 DVD/Blu-Ray player DVD player White based on the first three specs of the first five spec groups.

LG DVX161. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX,MPEG4, Audio formats supported: MP3,WMA, Image formats supported: JPG. Optical disc diameter: 120 mm, Number of optical discs: 1 discs. Power consumption (typical): 8 W, Power consumption (standby): 1 W

Video
Video D/A Converter (DAC)
14-bit/108MHz
Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
File formats
Video formats supported *
The type of video formats that can be used by this device.
DivX,MPEG4
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Storage
Optical disc diameter
Diameter of the disk.
120 mm
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD player
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Front
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.62 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 35 x 195 mm
Customer service details
X