LG logo

LG RH278H, 250GB DVD recorder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46913
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG RH278H, 250GB DVD recorder:

LG RH278H, 250GB, PAL I, SECAM D/K, 10-Bit/54MHz, 24-bit/192kHz, DVD-RAM, 30 W, 275 mm

Long summary description LG RH278H, 250GB DVD recorder:

LG RH278H, 250GB. Analog signal format system: PAL I, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: DVD-RAM. Power consumption (typical): 30 W. Depth: 275 mm, Height: 54 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.