location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DP520 DVD/Blu-Ray player DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP520
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:17:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG DP520 DVD/Blu-Ray player DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Playback disc types: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: DIVX, MPEG4
  • - Audio formats supported: MP3, WMA
  • - Progressive scan output
Long product name LG DP520 DVD/Blu-Ray player DVD player Black :
The long product name of LG DP520 DVD/Blu-Ray player DVD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP520 - DVD, 8W
More>>>
LG DP520 DVD/Blu-Ray player DVD player Black:
The official description of LG DP520 DVD/Blu-Ray player DVD player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Progressive Scani
For the smoothest picture possible, progressive scan technology delivers flicker-free images with no image break-up for the perfect movie and TV experience.
DIVX

Download DivX movies to enjoy at home
With so many different image, audio and video formats available today, it’s a comfort to know that your LG system will play back everything from CD to DivX movies from the internet.

Short summary description LG DP520 DVD/Blu-Ray player DVD player Black:
This short summary of the LG DP520 DVD/Blu-Ray player DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG DP520, 14-bit/108MHz, 24-bit/192kHz, DIVX, MPEG4, MP3, WMA, CD audio, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description LG DP520 DVD/Blu-Ray player DVD player Black:
This is an auto-generated long summary of LG DP520 DVD/Blu-Ray player DVD player Black based on the first three specs of the first five spec groups.

LG DP520. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA. Playback disc formats: CD audio, Playback disc types: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 8 W, Power consumption (standby): 0.1 W

Video
Progressive scan output *
Yes
Video D/A Converter (DAC)
14-bit/108MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3, WMA
Ports & interfaces
Composite video out
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Audio (L/R) out
1
Storage
Playback disc formats *
CD audio
Playback disc types *
DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Recording disc types
Not supported
Card reader integrated
No
Number of optical discs
1 discs
Technical details
Device type *
DVD player
Form factor
Set-top
3D *
No
Product colour
Black
CD player
Yes
Cassette deck
No
Power
Power consumption (typical)
8 W
Power consumption (standby)
0.1 W
Auto power off
Yes
Management features
Integrated clock
Yes
Weight & dimensions
Width
360 mm
Depth
195 mm
Height
35 mm
Security
Parental control
Yes
Packaging content
Remote control included
No
Country Distributor
United Kingdom 1 distributor(s)