location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DH4220S home cinema system 5.1 channels 330 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH4220S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH4220S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031474691
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG DH4220S home cinema system 5.1 channels 330 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 330 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD Master Audio
  • - Full HD
  • - FM radio Radio Data System (RDS)
Long product name LG DH4220S home cinema system 5.1 channels 330 W Black :
The long product name of LG DH4220S home cinema system 5.1 channels 330 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD±R/RW, 330W, Dolby Digital, 5.1ch, USB 2.0, HDMI, Black
More>>>
LG DH4220S home cinema system 5.1 channels 330 W Black:
The official description of LG DH4220S home cinema system 5.1 channels 330 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1080P UP-SCALING
Upscales your standard definition DVD discs to near-Full HD quality when connected to an HDTV, breathing new life into your DVD collection.

USB DIRECT RECORDING
USB Direct Recording enables recording from CD to USB memory or MP3 device in MP3 format to share new music from device to device. Just hit the ‘USB Recording’ button.

PORTABLE IN
Portable In connectivity allows you to enjoy music and other digital content directly from portable devices such as MP3 players, laptops and personal multi media players through LGs audio systems.

The DH4220S 5.1-channel DVD Home Cinema System can upscale your existing DVD collection to near-Full HD 1080p and delivers full 5.1 surround sound for incredibly detailed surround sound.

You can also transfer CDs direct to USB drive or MP3 player – putting the DH4220S right at the heart of your digital entertainment world.

Short summary description LG DH4220S home cinema system 5.1 channels 330 W Black:
This short summary of the LG DH4220S home cinema system 5.1 channels 330 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG DH4220S, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, WMV, 12-bit/148MHz

Long summary description LG DH4220S home cinema system 5.1 channels 330 W Black:
This is an auto-generated long summary of LG DH4220S home cinema system 5.1 channels 330 W Black based on the first three specs of the first five spec groups.

LG DH4220S. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 84 W

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
CD audio
Number of optical discs
1 discs
Video
3D *
No
Video formats supported *
AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, WMV
Full HD
Yes
Video D/A Converter (DAC)
12-bit/148MHz
Analog signal format system
NTSC, PAL
Audio
Audio output channels *
5.1 channels
RMS rated power *
330 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, MP3, WMA
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
RDS features
CT, PS, PTY, RT
Preset stations quantity
50
Front speakers
Front speakers RMS power
84 W
Center speaker
Center speaker RMS power
42 W
Satellite speakers
Satellite speakers RMS power
84 W
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
120 W
Wireless subwoofer
No
Network
Wi-Fi *
No
Ports & interfaces
HDMI ports quantity *
1
Number of HDMI outputs
1
Ports & interfaces
USB ports quantity *
1
USB version
2.0
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Audio (L/R) in
1
Display
Built-in display
Yes
On Screen Display (OSD)
Yes
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 316 x 60 mm
Packaging content
Remote control included
Yes
Manual
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Display
FLD
Center speaker depth
9.4 cm
Center speaker height
11.1 cm
Center speaker width
11.1 cm
Subwoofer depth
32 cm
Subwoofer height
32.5 cm
Subwoofer width
15.6 cm
Front speaker depth
9.4 cm
Front speaker height
11.1 cm
Front speaker width
11.1 cm
Rear speaker depth
9.4 cm
Rear speaker height
11.1 cm
Rear speaker width
11.1 cm
HDMI
Yes
CD-RW playback
Yes
MP3 playback
Yes
Technical details
Product colour *
Black
USB direct playback
Yes