location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L Fino
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D290N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D290N 4GB BK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 800 x 480 pixels
  • - 1.2 GHz
  • - 1 GB 4 GB
  • - 3G
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 1900 mAh
  • - Android 4.4
Long product name LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black :
The long product name of LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5" IPS, 800 x 480, 1.2GHz Quad-Core, 1GB RAM, 4GB, 802.11b/g/n, Bluetooth, A-GPS, 8MP, Android 4.4 KitKat
More>>>
LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black:
The official description of LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L Fino and L Bello continue LG’s signature Rear Key button design and come equipped with a class-leading 8MP camera and proprietary UX features that make snapping pictures fun and easy. Consumer behavior research shows that the camera is one of the key deciding factors for first time and teenage customers when choosing a smartphone. LG’s new L Series offers the better camera among smartphones in the same category ensuring that users get quality, blur-free images that are perfect for sharing.

Noteworthy highlights of the L Fino and L Bello include:

- Touch & Shoot helps capture special moments quickly and intuitively by letting users tap anywhere on the display to focus and shoot in one single step.
- Gesture Shot enables users to simply open and close a hand in front of the lens to start a three-second countdown before triggering the shutter.
- Front Camera Light reduces the size of the preview screen and adds a bright white background for softer lighting in self-portrait mode.
- Knock Code™ enables users to unlock their LG smartphones in one easy step by tapping a personalized “knock” pattern on the phone’s display.
- QuickCircle™ Case gives easy access to frequently used functions such as calling, text messaging, music and camera all from the window without opening the cover.

Short summary description LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black:
This short summary of the LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG L Fino D290N, 11.4 cm (4.5"), 1 GB, 4 GB, 8 MP, Android 4.4, Black

Long summary description LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black:
This is an auto-generated long summary of LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black based on the first three specs of the first five spec groups.

LG L Fino D290N. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product colour: Black

Display
Display diagonal *
11.4 cm (4.5")
Panel type
IPS
Display resolution *
800 x 480 pixels
Touch technology
Multi-touch
Pixel density
207 ppi
Processor
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
4 GB
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Network
Mobile network generation *
3G
3G standards *
HSPA+
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Speakerphone
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
No
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1900 mAh
Sensors
Orientation sensor
Yes
Weight & dimensions
Width
67.9 mm
Depth
11.9 mm
Height
127.5 mm
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 02:41:48
Uk has collected 43 expert reviews for LG L Fino D290N 11.4 cm (4.5") Android 4.4 3G 1 GB 4 GB 1900 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
yugatech.com
Updated:
2016-12-03 00:43:03
LG smartphone line up has been doing pretty well since they launched the LG G2 a year ago. Following the success of the G2 is the current flagship, the LG G3. But these are top-tier devices that will cost consumers quite a lot. Good thing, LG introduced t...
0%
notebookcheck.net
Updated:
2014-12-18 02:41:47
"Smartphone fun at its best" - that's how the manufacturer from South Korea advertises their new smartphone L Fino on their German website. LG positions the new offering as a well-equipped, compact entry-level smartphone with an MSRP of 159 Euro (~$200...
Good Sleek design, Solid case and good build quality, Battery is swappable, Main camera is quite good, Good viewing angle stability, Decent performance, Fast GPS, Comprehensive software packet...
Bad Display resolution is low, Speaker is far from great, No LTE, Display is sensitive to pressure...
Bottom line In Review LG L Fino.The LG L Fino is a solid entry-level smartphone which sells for only 159 Euro (~$200). The L Fino is a good potential choice for smartphone novices thanks to its bright display with solid viewing angles and good colors. Aided by smartl...
80%
Brand Image Product code Product Stock Price from
LG L Bello D331 12.7 cm (5") Android 4.4 3G 1 GB 8 GB 2540 mAh Black LG L Bello D331 12.7 cm (5") Android 4.4 3G 1 GB 8 GB 2540 mAh Black
(show image)
D331 8GB BK D331 0.00
(excl. VAT)
0 (incl. VAT)