location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG CM4460 home audio system Home audio mini system 460 W Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM4460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM4460
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2019 14:36:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG CM4460 home audio system Home audio mini system 460 W Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 460 W Black, Red
  • - Optical disc player
  • - 4 Ω
  • - Bluetooth
  • - USB port
  • - Hi-Fi MP3 playback Card reader integrated
  • - Equalizer
More>>>
Short summary description LG CM4460 home audio system Home audio mini system 460 W Black, Red:
This short summary of the LG CM4460 home audio system Home audio mini system 460 W Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG CM4460, Home audio mini system, Black, Red, 460 W, 4 Ω, 83 dB, CT, PS, PTY, RT

Long summary description LG CM4460 home audio system Home audio mini system 460 W Black, Red:
This is an auto-generated long summary of LG CM4460 home audio system Home audio mini system 460 W Black, Red based on the first three specs of the first five spec groups.

LG CM4460. Type: Home audio mini system, Product colour: Black, Red. RMS rated power: 460 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 83 dB. RDS features: CT, PS, PTY, RT. Audio formats supported: MP3. Equalizer modes: Bass, Classic, Funk, Jazz, Normal, Pop, Rock

Design
Type *
Home audio mini system
Product colour *
Black, Red
Optical disc player *
Yes
Cassette deck
No
Multimedia
Number of speakers *
3
RMS rated power *
460 W
Impedance
4 Ω
Signal-to-Noise Ratio (SNR)
83 dB
Radio
Radio Data System (RDS)
Yes
RDS features
CT, PS, PTY, RT
Network
Wi-Fi *
No
Bluetooth
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
AUX in
Yes
Performance
Hi-Fi
Yes
MP3 playback
Yes
Card reader integrated *
Yes
Performance
Audio formats supported *
MP3
Ergonomics
Equalizer
Yes
Equalizer customizable
Yes
Equalizer modes
Bass, Classic, Funk, Jazz, Normal, Pop, Rock
Power
Power source *
AC
Power consumption (typical)
8 W
Power consumption (standby)
0.5 W
Input voltage
220-230 V
Input frequency
50 - 60 Hz
Weight & dimensions
Weight
9.2 kg
Front speaker width
26.6 cm
Front speaker depth
26.3 cm
Front speaker height
30.6 cm
Main unit dimensions (WxDxH)
206 x 284 x 308 mm
Packaging content
Remote control included
Yes
Manual
Yes
FM antenna
Yes
Other features
Plug and Play
Yes