Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Accu G5400 Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu LG G5400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSL-60G
Category
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7769
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG Accu G5400 Battery:
This short summary of the LG Accu G5400 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

LG Accu LG G5400, Battery, Lithium-Ion (Li-Ion), 740 mAh, 3.6 V, 200 h, LG G5400

Long summary description LG Accu G5400 Battery:
This is an auto-generated long summary of LG Accu G5400 Battery based on the first three specs of the first five spec groups.

LG Accu LG G5400. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 740 mAh. Compatible products: LG G5400

Features
Product type *
The sub-category of the product.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
740 mAh
Features
Battery voltage
The voltage (V) of the battery.
3.6 V
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
200 h
Other features
Compatible products
Other products that can be used with this product.
LG G5400
Customer service details
X