LG logo

LG BP40NS20 optical disc drive Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6259
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BP40NS20 optical disc drive Grey:

LG BP40NS20, Grey, USB 2.0, 4 MB, 11.08 MB/s, 8x, 24x

Long summary description LG BP40NS20 optical disc drive Grey:

LG BP40NS20. Product colour: Grey. Interface: USB 2.0, Drive device, buffer size: 4 MB, DVD-ROM transfer rate (sustained mode): 11.08 MB/s. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, BD-R read speed: 6x. Width: 160 mm, Depth: 153 mm, Height: 22 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.