location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH8220B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH8220B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031552184
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Aluminium
  • - 1100 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio
  • - 3D
  • - FM radio Radio Data System (RDS)
  • - Bluetooth Wi-Fi Ethernet LAN
Long product name LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium :
The long product name of LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1, 1100W, Bluetooth 2.0, LAN, DLNA
More>>>
LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium:
The official description of LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its achingly stylish aluminium design, the BH8220B isn’t just a pretty face. Capable of 3D Blu-ray™ playback and also offering faultless 2D reproduction, the BH8220B comprises a full 5.1-channel surround sound speaker system and adds Wi-Fi and LG’s Smart TV technology, giving access to LG’s App store

3D Blu-ray Disc Playback
For playback of the latest blockbuster titles in full, immersive 3D, LG’s 3D Blu-ray players offer the ultimate in 3D reproduction.

3D Surround Processor
With LG’s unique sound calibration technology, 3D Surround Processor, LG is able to deliver more immersive and life-like 3D surround sound.

LG Smart TV
LG Smart TV technology makes finding exciting new content simple. With access to thousands of movies via LG’s Premium VoD service and thousands of apps available from LG’s App store, there’s limitless entertainment potential on offer, thousands of movies and catch-up services from the likes of BBC iPlayer, Lovefilm, Netflix. You can even watch web-based videos and catch up with friends on social networking sites like Facebook and Twitter.

Smart Share
Smart Share lets you connect to your PC, external HDD or USB memory stick to browse and playback media contents.

Wi-Fi Direct
Wireless sharing with LG devices is easy. Share movies, photos, music and other files between your devices wirelessly. Stream your PC or smartphone contents directly to the big screen – the possibilities are endless.

Bluetooth
Stream music from your smartphone or other Bluetooth™ device directly to your LG sound system for the ultimate in hi-fi reproduction.

External HDD Playback
Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.

LG Remote
Never lose the remote again by using your smartphone as your very own smart LG remote. Just download the app and begin using your Android phone or iPhone/iPad to access the world of entertainment on offer from LG.

Made for iPod, iPhone and iPad
With full support for the latest (and previous generations) of Apple devices, you can be sure that you’ll have full access to the functionality of your iPod, iPhone or iPad.

Professional Classic Design
The timeless design makes it a highlight in any style of living room.

Fibre Cone
The latest materials allow the speakers to project sound with amazing depth and life-like realit

Short summary description LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium:
This short summary of the LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

LG BH8220B, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 3GP, AVCHD, DIVX, FLV, MKV, MPEG1, MPEG2, MPEG4, RMVB, VC-1, WMV, 12-bit/148MHz, NTSC, PAL

Long summary description LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium:
This is an auto-generated long summary of LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium based on the first three specs of the first five spec groups.

LG BH8220B. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: 3GP, AVCHD, DIVX, FLV, MKV, MPEG1, MPEG2, MPEG4, RMVB, VC-1, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1100 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM, PLL, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 360 W, Front speaker sensitivity: 83 dB, Front speaker impedance: 4 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Storage
Card reader integrated
No
Video
3D *
Yes
Video formats supported *
3GP, AVCHD, DIVX, FLV, MKV, MPEG1, MPEG2, MPEG4, RMVB, VC-1, WMV
Video D/A Converter (DAC)
12-bit/148MHz
Analog signal format system
NTSC, PAL
Video enhancement technology
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1100 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, LPCM, MP3, WMA
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM, PLL
Radio Data System (RDS)
Yes
RDS features
CT, PS, PTY, RT
Preset stations quantity
50
Front speakers
Front speakers RMS power
360 W
Front speaker sensitivity
83 dB
Front speaker impedance
4 Ω
Front speaker tweeter diameter
1.98 cm (0.78")
Front speaker woofer diameter (imperial)
7.62 cm (3")
Center speaker
Center speaker RMS power
180 W
Center speaker sensitivity
83 dB
Center speaker impedance
4 Ω
Center speaker tweeter diameter
1.98 cm (0.78")
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
360 W
Satellite speaker sensitivity
83 dB
Satellite speaker tweeter diameter
1.98 cm (0.78")
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
200 W
Subwoofer driver diameter (imperial)
17.8 cm (7")
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Management features
Sleep timer
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Audio (L/R) in
1
FM antenna
Yes
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Display
Built-in display
Yes
Power
Power consumption (standby)
0.5 W
Weight & dimensions
Satellite speaker dimensions (WxDxH)
95 x 75 x 292 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
HDMI
Other features
Apple docking compatibility
iPad, iPhone, iPod
Built-in HDD
No
Display
FLD
Image formats supported
GIF, JPG, PNG
Center speaker depth
7.5 cm
Center speaker height
29.2 cm
Center speaker width
9.5 cm
Subwoofer depth
28 cm
Subwoofer height
29 cm
Subwoofer width
22 cm
Front speaker depth
7.5 cm
Front speaker height
29.2 cm
Front speaker width
9.5 cm
Remote control type
SR1
HDMI
Yes
Firmware upgradeable
Yes
Battery type
AAA
Number of batteries supported
2
Deep colour support
Yes
Wireless connection
Yes
Technical details
Product colour *
Aluminium
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:19:36
Uk has collected 8 expert reviews for LG BH8220B home cinema system 5.1 channels 1100 W 3D Aluminium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-07-01 03:19:36
Most all-in-one home cinema systems are built to a price, and are therefore found wanting in the design department – not to mention what that cost-cutting does to AV performance. However, every now and again a one-box system comes along that pushes the b...
Good Chic aluminium design, Robust speaker build quality, Generous features...
Bad Loses composure at loud volumes, Not as smooth or polished as separates, Passive sub could be punchier, Needs more catchup TV...
Bottom line The LG BH8220B is every bit the premium system in terms of design and features, which help justify the premium price tag. With built-in Wi-Fi, Bluetooth and web content, plus iPod/iPhone support, extensive format support and sound modes galore, you get a...
80%
whathifi.com
Updated:
2013-07-01 03:19:36
It used to be to hard to get away from the fact that with all-in-one home cinema systems such as these you were making compromises. Whether that be in terms of performance, features or build, a few years ago it was a case of finding the diamonds in th...
Good Looks great, premium build, array of ondemand services, vivid pictures, clean sound...
Bad Sound lacks weight and presence, some picture noise at times...
80%
homecinemachoice.com
Updated:
2013-09-20 03:55:37
LG's BH8220B enters the all-in-one system battle arena wearing a silver, boxy design that recalls the DVD-based systems of yesteryear. It's as if someone at the Korean firm's design lab handed in the wrong piece of paper. That said, at least it's a tonal...
Good Bluray playback, largescale audio performance, solid construction, full of features...
Bad Highfrequencies could be sweeter, sub could be tighter...
80%
stuff.tv
Updated:
2014-08-23 01:54:18
Stuff magazine Thu, Jan 17 2013, 4:41PM LG BH8220B review – intro If you're looking for a home cinema with both brains and beauty, allow us to introduce the LG. Yes, it's expensive for home cinema kit but thanks to its swanky aluminium design and we...
Bottom line The LG's sound could be more solid, but for picture quality, design and features, it's a winner...
80%
stuff.tv
Updated:
2013-07-01 03:19:35
Stuff magazine Thu, Jan 17 2013, 4:41PM LG BH8220B review – intro If you're looking for a home cinema with both brains and beauty, allow us to introduce the LG. Yes, it's expensive for home cinema kit but thanks to its swanky aluminium design and we...
Bottom line The LG's sound could be more solid, but for picture quality, design and features, it's a winner...
80%
Country Distributor
United Kingdom 1 distributor(s)