Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BH8120C 2.1channels 560W 3D White home cinema system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH8120C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH8120C
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10497
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 02 Apr 2018 21:33:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG BH8120C 2.1channels 560W 3D White home cinema system :
The short editorial description of LG BH8120C 2.1channels 560W 3D White home cinema system

BH8120C, 3D, 2.1, CD/DVD/BD, FM, HDMI, Ethernet, Wi-Fi
More>>>
Short summary description LG BH8120C 2.1channels 560W 3D White home cinema system:
This short summary of the LG BH8120C 2.1channels 560W 3D White home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.

LG BH8120C, Blu-Ray player, BD,BD-R,BD-RE,BD-ROM,CD,CD-R,CD-RW,DVD,DVD+R,DVD-R,DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP,AVCHD,DIVX,FLV,M4V,MKV,MPEG2,MPEG4,VC-1,WMV, 12-bit / 148MHz

Long summary description LG BH8120C 2.1channels 560W 3D White home cinema system:
This is an auto-generated long summary of LG BH8120C 2.1channels 560W 3D White home cinema system based on the first three specs of the first five spec groups.

LG BH8120C. Optical disc player type: Blu-Ray player, Disc types supported: BD,BD-R,BD-RE,BD-ROM,CD,CD-R,CD-RW,DVD,DVD+R,DVD-R,DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: 3GP,AVCHD,DIVX,FLV,M4V,MKV,MPEG2,MPEG4,VC-1,WMV, Video D/A Converter (DAC): 12-bit / 148MHz, Analog signal format system: NTSC,PAL. Audio output channels: 2.1 channels, RMS rated power: 560 W, Audio decoders: Dolby Digital,Dolby Digital Plus,Dolby TrueHD,DTS,DTS-HD,DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT,PS,PTY,RT. Front speakers RMS power: 360 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)