location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BH7220C home cinema system 2.1 channels 560 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH7220C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH7220C
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BH7220C home cinema system 2.1 channels 560 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 560 W 2.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
  • - 3D Full HD
  • - FM radio Radio Data System (RDS)
  • - Wi-Fi Ethernet LAN
More>>>
Short summary description LG BH7220C home cinema system 2.1 channels 560 W 3D Black:
This short summary of the LG BH7220C home cinema system 2.1 channels 560 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BH7220C, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Blu-Ray video, CD audio, 1 discs, AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, NTSC, PAL

Long summary description LG BH7220C home cinema system 2.1 channels 560 W 3D Black:
This is an auto-generated long summary of LG BH7220C home cinema system 2.1 channels 560 W 3D Black based on the first three specs of the first five spec groups.

LG BH7220C. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Playback disc formats: Blu-Ray video, CD audio. Video formats supported: AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, RMS rated power: 560 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 360 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW
Playback disc formats
Blu-Ray video, CD audio
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV
Full HD
Yes
Analog signal format system
NTSC, PAL
Audio
Audio output channels *
2.1 channels
RMS rated power *
560 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, MP3, WMA
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
RDS features
CT, PS, PTY, RT
Front speakers
Front speakers RMS power
360 W
Front speakers wall mountable
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
200 W
Wireless subwoofer
No
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
HDMI ports quantity *
3
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Audio (L/R) in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
Display
Built-in display
Yes
On Screen Display (OSD)
Yes
Weight & dimensions
Front speaker dimensions (WxDxH)
88 x 87 x 231 mm
Subwoofer dimensions (W x D x H)
251 x 302 x 336 mm
Packaging content
Remote control included
Yes
Manual
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Display
FLD
HDMI
Yes
CD-RW playback
Yes
MP3 playback
Yes
Deep colour support
Yes
Technical details
Product colour *
Black
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:19:40
Uk has collected 1 expert review for LG BH7220C home cinema system 2.1 channels 560 W 3D Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%