location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BH6220C home cinema system 2.1 channels 427 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH6220C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH6220C
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BH6220C home cinema system 2.1 channels 427 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 427 W 2.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
  • - 3D Full HD
  • - FM radio Radio Data System (RDS)
  • - Ethernet LAN
Long product name LG BH6220C home cinema system 2.1 channels 427 W 3D Black :
The long product name of LG BH6220C home cinema system 2.1 channels 427 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD±R/RW, BD-R/RE, Blu-Ray 3D, DTS/Dolby True HD, 2.1ch, FM Tuner, USB 2.0, HDMI 1.4, LAN, Black
More>>>
LG BH6220C home cinema system 2.1 channels 427 W 3D Black:
The official description of LG BH6220C home cinema system 2.1 channels 427 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D BLU-RAY DISC PLAYBACK
For playback of the latest blockbuster titles in full, immersive 3D, LG’s 3D Blu-ray players offer the ultimate in 3D reproduction.

LG SMART TV
LG Smart TV technology makes finding exciting new content simple. With access to thousands of movies via LG’s Premium VoD service and thousands of apps available from LG’s App store, there’s limitless entertainment potential on offer, thousands of movies and catch-up services from the likes of BBC iPlayer, Lovefilm, Netflix.

SMART SHARE
Smart Share lets you connect to your PC, external HDD or USB memory stick to browse and playback media contents.

EXTERNAL HDD PLAYBACK
Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.

LG REMOTE
Never lose the remote again by using your smartphone as your very own smart LG remote. Just download the app and begin using your Android phone or iPhone/iPad to access the world of entertainment on offer from LG.

ADJUSTABLE ANGLE
With LG’s adjustable stand design, your speakers can be angled to create the optimal sound for your room.

The BH6220C 2.1-channel Home Cinema System plays back 3D Blu-ray Disc™ and standard 2D discs in Full HD 1080p, so you get flawless vision to go with the flawless surround sound from the 2 satellite speakers and subwoofer.

LG’s Smart TV technology gives you access to LG’s App store, the best of the web, thousands of movies and catch-up services from the likes of BBC iPlayer, Lovefilm, Netflix and YouTube. It’s one of the smartest 2.1 systems around.

Short summary description LG BH6220C home cinema system 2.1 channels 427 W 3D Black:
This short summary of the LG BH6220C home cinema system 2.1 channels 427 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BH6220C, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, CD audio, 1 discs, 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, 12-bit/148MHz

Long summary description LG BH6220C home cinema system 2.1 channels 427 W 3D Black:
This is an auto-generated long summary of LG BH6220C home cinema system 2.1 channels 427 W 3D Black based on the first three specs of the first five spec groups.

LG BH6220C. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, CD audio. Video formats supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, RMS rated power: 427 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 282 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
Blu-Ray video, CD audio
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV
Full HD
Yes
Video D/A Converter (DAC)
12-bit/148MHz
Analog signal format system
NTSC, PAL
Video enhancement technology
Yes
Audio
Audio output channels *
2.1 channels
RMS rated power *
427 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, MP3, WMA
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
RDS features
CT, PS, PTY, RT
Preset stations quantity
50
Front speakers
Front speakers RMS power
282 W
Front speakers wall mountable
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
145 W
Wireless subwoofer
No
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
HDMI ports quantity *
1
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Audio (L/R) in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Display
Built-in display
Yes
On Screen Display (OSD)
Yes
Weight & dimensions
Front speaker dimensions (WxDxH)
88 x 79 x 197 mm
Subwoofer dimensions (W x D x H)
133 x 325 x 352 mm
Packaging content
Remote control included
Yes
Manual
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Display
FLD
HDMI
Yes
CD-RW playback
Yes
MP3 playback
Yes
x.v.Color support
Yes
Deep colour support
Yes
Technical details
Product colour *
Black
Playback modes
Normal
Digital Living Network Alliance (DLNA) certified
Yes
Country Distributor
United Kingdom 1 distributor(s)