location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BH4120S home cinema system 5.1 channels 330 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH4120S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH4120S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031279395 show
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2023 16:09:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BH4120S home cinema system 5.1 channels 330 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 330 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio
  • - FM radio Radio Data System (RDS)
Long product name LG BH4120S home cinema system 5.1 channels 330 W Black :
The long product name of LG BH4120S home cinema system 5.1 channels 330 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1, 330W, Blu-ray, HDMI, 1080p, 148MHZ/12bit DAC, Deep Colour, xvYCC, FM RDS
More>>>
LG BH4120S home cinema system 5.1 channels 330 W Black:
The official description of LG BH4120S home cinema system 5.1 channels 330 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blu-Ray Disc Playback

Blu-ray discs offer the highest video quality available on any optical disc format today with movies available in Full HD 1080p for the ultimate viewing experience.

External HDD Playback

Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.

USB Direct Recording

USB Direct Recording enables recording from CD to USB memory or MP3 device in MP3 format to share new music from device to device. Just hit the ‘USB Recording’ button.

Short summary description LG BH4120S home cinema system 5.1 channels 330 W Black:
This short summary of the LG BH4120S home cinema system 5.1 channels 330 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BH4120S, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, DVD, DVD+R, DVD-R, DVD-RW, Slot, Blu-Ray video, CD audio, 1 discs, 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, VC-1, WMV

Long summary description LG BH4120S home cinema system 5.1 channels 330 W Black:
This is an auto-generated long summary of LG BH4120S home cinema system 5.1 channels 330 W Black based on the first three specs of the first five spec groups.

LG BH4120S. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, DVD, DVD+R, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, VC-1, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM. Satellite speaker type: 2-way, Satellite speakers RMS power: 45 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, BD-ROM, CD, DVD, DVD+R, DVD-R, DVD-RW
Disc loading type
Slot
Playback disc formats
Blu-Ray video, CD audio
Number of optical discs
1 discs
Video
3D *
No
Video formats supported *
3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, VC-1, WMV
Video D/A Converter (DAC)
12-bit/148MHz
Analog signal format system
NTSC, PAL
Video enhancement technology
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
330 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, LPCM, MP1, MP2, MP3, WMA
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Preset stations quantity
50
Satellite speakers
Satellite speaker type
2-way
Satellite speakers RMS power
45 W
Number of satellite speakers
4
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
120 W
Wireless subwoofer
No
Network
Wi-Fi *
No
Management features
Sleep timer
Yes
Ports & interfaces
HDMI in
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Audio (L/R) in
1
Headphone outputs
1
Display
Built-in display
Yes
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 316 x 60.5 mm
Main unit weight
2.5 kg
Front speaker dimensions (WxDxH)
92.5 x 79 x 115 mm
Center speaker dimensions (WxDxH)
92.5 x 79 x 115 mm
Satellite speaker dimensions (WxDxH)
92.5 x 79 x 115 mm
Subwoofer dimensions (W x D x H)
156 x 320 x 325 mm
Packaging content
Remote control included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
Display
FLD
ID3 Tag display
Yes
Technical details
Product colour *
Black
Karaoke *
No
USB direct playback
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:27:32
Uk has collected 1 expert review for LG BH4120S home cinema system 5.1 channels 330 W Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)