location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BE08LU20 optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE08LU20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH08LS20.AUAR10V
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:40:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BE08LU20 optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - Internal
  • - Black
Long product name LG BE08LU20 optical disc drive Internal Black :
The long product name of LG BE08LU20 optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BH08LS20, 6x Blu-Ray, 16x DVD-R, 40x CD-R, Black, LightScribe, External, USB
More>>>
LG BE08LU20 optical disc drive Internal Black:
The official description of LG BE08LU20 optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SecurDisc Technology
SecurDisc is an innovative technology giving users the means to protect and share data securely, via data protection and content access-control of your media.

16x DVD±R Write Speed

Compatible with BD/DVD/CD Formats
This versatile drive recognizes Blu-ray, DVD, and CD formats.

8x BD-R Write Speed

Short summary description LG BE08LU20 optical disc drive Internal Black:
This short summary of the LG BE08LU20 optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BE08LU20, Black, USB 2.0, 16x, 40x, 40x, 6x

Long summary description LG BE08LU20 optical disc drive Internal Black:
This is an auto-generated long summary of LG BE08LU20 optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG BE08LU20. Product colour: Black. Interface: USB 2.0. DVD+R write speed: 16x, CD-R write speed: 40x, CD-RW write speed: 40x. CD-R read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 40x. Compatible operating systems: Windows Vista/XP/2000/ME

Design
Internal *
Yes
Product colour
Black
Performance
Interface *
USB 2.0
Writing speed
CD-R write speed
40x
CD-RW write speed
40x
BD-R write speed
6x
BD-RE write speed
2x
BD-RE rewrite speed
5x
BD-R Dual Layer write speed
4x
BD-RE Dual Layer write speed
2x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
Writing speed
DVD-RAM write speed
5x
Reading speed
CD-R read speed
40x
CD-RW read speed
40x
CD-ROM read speed
40x
BD-ROM read speed
6x
BD-R Dual Layer read speed
6x
BD-R read speed
6x
BD-RE Dual Layer read speed
2x
BD-RE read speed
2x
DVD+R read speed
12x
DVD-R read speed
16x
DVD-RW read speed
10x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
16x
DVD+R Double Layer read speed
12x
DVD+RW read speed
10x
Other features
Compatible operating systems
Windows Vista/XP/2000/ME
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:07:33
Uk has collected 1 expert review for LG BE08LU20 optical disc drive Internal Black and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%