location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Blu Ray/HD DVD Player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu Ray/HD DVD Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH-100
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:10:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Blu Ray/HD DVD Player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Video formats supported: MPEG2
  • - Audio formats supported: LPCM
Long product name LG Blu Ray/HD DVD Player Black :
The long product name of LG Blu Ray/HD DVD Player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu Ray/HD DVD Player: Have the best of both worlds
More>>>
LG Blu Ray/HD DVD Player Black:
The official description of LG Blu Ray/HD DVD Player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Blu-ray Disc™ & HD DVD Playback.
- Full HD 1080p Output through HDMI.
- DVD 1080i Upconversion.
- BD-J Interactive Menu System.
- Supports Dolby Digital Plus, Dolby True HD and DTS-HD.
- 5.1 Channel Analog Audio Out.

Short summary description LG Blu Ray/HD DVD Player Black:
This short summary of the LG Blu Ray/HD DVD Player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG Blu Ray/HD DVD Player, 8-bit/27MHz, 100 dB, 24-bit/96kHz, MPEG2, LPCM, GIF, PNG

Long summary description LG Blu Ray/HD DVD Player Black:
This is an auto-generated long summary of LG Blu Ray/HD DVD Player Black based on the first three specs of the first five spec groups.

LG Blu Ray/HD DVD Player. Video D/A Converter (DAC): 8-bit/27MHz. Signal-to-Noise Ratio (SNR): 100 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2, Audio formats supported: LPCM, Image formats supported: GIF, PNG. Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Width: 430 mm, Depth: 250 mm, Height: 79 mm

Video
Video D/A Converter (DAC)
8-bit/27MHz
Audio
Signal-to-Noise Ratio (SNR)
100 dB
Audio D/A Converter (DAC)
24-bit/96kHz
File formats
Video formats supported *
MPEG2
Audio formats supported
LPCM
Image formats supported
GIF, PNG
Ports & interfaces
HDMI ports quantity *
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Audio (L/R) out
1
Ports & interfaces
S/PDIF out port
Yes
Storage
Disc types supported
DVD+R, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Technical details
Device type *
DVD player
Product colour
Black
Weight & dimensions
Width
430 mm
Depth
250 mm
Height
79 mm
Weight
4.1 kg
Security
Parental control
Yes
Other features
Dimensions (WxDxH)
430 x 250 x 79 mm
Product weight
4.08 kg (9 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:50:22
Uk has collected 40 expert reviews for LG Blu Ray/HD DVD Player Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2011-08-10 05:49:11
If the format war between Blu-ray and HD DVD is putting you off buying a high definition disc player, you might want to take a close look at LGs latest piece of home cinema kit. Also clumsily known as the Super Multi Blue, its the worlds first dua...
Good Good picture quality, Concept deserves credit...
Bad Pointlessly expensive, Missing some important features, Only limited HD DVD support...
60%
pocket-lint.com
Updated:
2011-08-10 05:49:14
Can a marriage of the formats save the war?...
Good Plays Blu-ray, plays HD DVD, plays DVD...
Bad Price, didnt seem to offer all the features individual players do, doesnt play CDs...
Bottom line Great idea, shame about the price...
70%
avreview.co.uk
Updated:
2011-08-10 05:49:21
If like us youre sick and tired of the having your excitement at the arrival of high definition discs ruined by the interminable scrap between the rival Blu-ray and HD DVD formats, LG might be about to become your new best friend. For the Korean bran...
60%
EISA.eu
Updated:
2011-08-10 05:49:23
The high definition video battle continues, but for those who would rather just enjoy the movies instead of waiting for a victor to emerge, LG has the perfect (and thus far the only) solution. The BH100 happily plays both HD DVDs and Blu-ray Discs, an...
0%
T3.com
Updated:
2011-08-10 05:49:30
War? What war? Thanks to this deck, you no longer have to fret about choosing between the Blu-Ray bus or the HD-DVD personnel carrier. The BH100, or "Super Multi Blue" as its known, is the first deck to play both flavours of Hi-Def disc. Dont break...
Good Plays all Hi-Def discs, Great pictures...
Bad Comedy price tag, No HD-DVD extras...
Bottom line Clever features, excellent picture quality? but the price is self-harming...
60%
pcauthority.com.au
Updated:
2011-11-05 10:46:28
Format war? What format war?...
0%
gadgetguy.com.au
Updated:
2011-11-05 10:46:48
The LG BH100 Super Multi Blue Player is an excellent Blu-ray player and a pretty good HD DVD and DVD player. And the price is lower than all the other Blu-ray players currently available. This is truly an excellent device.
Good The only combo Blu-ray/HD DVD player available, faster than usual operation, full 24 frames per second progressive scan output.
Bad Won?t play CDs, interactive features not available for HD DVD.
Bottom line The LG BH100 Super Multi Blue Player is an excellent Blu-ray player and a pretty good HD DVD and DVD player. And the price is lower than all the other Blu-ray players currently available. This is truly an excellent device.
100%
apcmag.com
Updated:
2014-03-22 01:53:06
The BH100 is smaller and quieter than the Blu-ray players we've seen to date, but it's still painfully slow to load discs. It upscales DVDs to 1080i and also plays Blu-ray and HD DVD discs in 1080p at their native 24 frames per second " but this...
0%
stuff.tv
Updated:
2014-03-22 01:53:06
Ever since we first learned about the format war between Blu-ray and HD DVD, we’ve been waiting for a player like this: something blessed with a hefty dose of what some AV industry insiders like to call ‘good sense. Daft name, great conceptLG&...
Good Flexible playback capability. 1080p looks fabulous on either format. Elegant styling and solid build...
Bad Expensive. Can’t play CDs. Lacks the latest version of HDMI. 5.1 only analogue outs...
Bottom line Great in most ways, frustrating in a few: the Super Multi Blue is a brilliant signpost to the future, and good enough to merit inspection now – but hopefully mark two isn’t far away...
80%
theglobeandmail.com
Updated:
2014-03-22 01:53:06
Its more of a Blu-ray deck with limited HD DVD functionality than a true dual-format player Canadians have seemingly ravenous appetites for all things high definition, and that, says electronics manufacturer LG, has prompted the Korean company to sel...
50%
about.com
Updated:
2011-08-10 05:48:43
The BH100, is a good first step towards solving the differences between Blu-ray and HD-DVD. However, the BH100 it is not a pancea that will make everyone involved in the Blu-ray/HD-DVD landscape breathe a sigh of relief. The BH-100 is essentially a Blu...
Good Excellent video quality using HDMI highdefinition output with Bluray Discs and HDDVDs, Very good upscaling capability with standard DVD playback via HDMI output, Fast startup time when compared to other Bluray Disc or HDDVD players, Easy to set up and use...
Bad Cannot access iHD content and menu functions available on HDDVD discs, Cannot play standard Audio CDs. No SACD or DVDAudio Compatibility, Cannot play BDR/RE discs, Defaulted to 1080i HDMI output setting, even though test monitor used was 1080p input cap...
Bottom line The BH100, is a good first step towards solving the differences between Blu-ray and HD-DVD. However, the BH100 it is not a pancea that will make everyone involved in the Blu-ray/HD-DVD landscape breathe a sigh of relief. The BH-100 is essentially a Blu...
90%
tech2.com
Updated:
2011-08-10 05:48:47
After Sony were moving on to LG to continue our high-def buffet; and this time we have something even cooler: a combo player. Yes, heres an example of HD DVD and Blu-ray in the same chassis, the release of which I was thrilled to cover back when it r...
Good Excellent image quality, Fast load times and menu response...
Bad Too expensive!...
Bottom line After Sony were moving on to LG to continue our high-def buffet; and this time we have something even cooler: a combo player. Yes, heres an example of HD DVD and Blu-ray in the same chassis, the release of which I was thrilled to cover back when it r...
60%
apcmag.com
Updated:
2011-08-10 05:48:50
The BH100 is smaller and quieter than the Blu-ray players we've seen to date, but it's still painfully slow to load discs. It upscales DVDs to 1080i and also plays Blu-ray and HD DVD discs in 1080p at their native 24 frames per second " but this...
0%
trustedreviews.com
Updated:
2011-08-10 05:48:53
If like us you're sick and tired of the whole HD DVD/Blu-ray disc format war madness currently paralysing what should be a buoyant next-gen video market, LG's BH100 could quite possibly be the answer to your HD prayers. Why? Simply because it's the first...
Bottom line We guess it's possible to see a small ray of hope in the BH100. After all, it certainly proves that a combi player can deliver good quality video playback from both next-gen formats.However, that ray of hope applies to future products only. For as it stan...
60%
Howstuffworks.com
Updated:
2011-08-10 05:49:06
On the face of it, a DVD player that plays supports both Blu-ray and HD DVD formats such as the LG BH100 should resolve all the fears about which high definition format is likely to lose the format war and become obsolete within a few years. Since the...
Good The first dual format Blu-ray and HD DVD player, stunning picture quality, HDMI upscaling...
Bad Lacks support for high definition audio soundtracks, cant play audio CDs, no support for high resolution audio formats; no support for HDi interactive features...
Bottom line On the face of it, a DVD player that plays supports both Blu-ray and HD DVD formats such as the LG BH100 should resolve all the fears about which high definition format is likely to lose the format war and become obsolete within a few years. Since the...
60%
homecinemachoice.com
Updated:
2011-08-10 05:49:25
PDF-file...
60%
Digitaltrends.com
Updated:
2011-08-10 05:49:33
While the HD format war rages on, some companies are finding innovative and compelling product offerings. Unveiled at the 2007 International CES, the LG "Super Multi Blue" Player (model BH100) is the worlds first dual-format high-definition DVD player...
Good Plays back both HD DVDs and Blu-ray Discs 1080p screen resolution (in Blu-Ray and HD DVD playback) Easy to use Simplified remote...
Bad Does not have full HD DVD interactive menus and interoperability HDMI version 1.2a, not HDMI version 1.3 Pricey No 1080p upconversion Poor backlight on remote...
Bottom line LG has come under fire for its introduction of the dual-format high-definition optical disc player. Apparently, some folks are not happy that the player does not include all of the interactive features of a full-blown HD DVD player. I just dont get it...
70%
stuff.tv
Updated:
2011-08-10 05:49:35
Ever since we first learned about the format war between Blu-ray and HD DVD, we’ve been waiting for a player like this: something blessed with a hefty dose of what some AV industry insiders like to call ‘good sense. Daft name, great conceptLG&...
Good Flexible playback capability. 1080p looks fabulous on either format. Elegant styling and solid build...
Bad Expensive. Can’t play CDs. Lacks the latest version of HDMI. 5.1 only analogue outs...
Bottom line Great in most ways, frustrating in a few: the Super Multi Blue is a brilliant signpost to the future, and good enough to merit inspection now – but hopefully mark two isn’t far away...
80%
pcmag.com
Updated:
2011-08-10 05:49:49
The so-called high-definition disc-format war between Blu-ray and HD DVD shows no sign of being settled anytime soon. HDTV owners who wish to enjoy the impressive image quality that these formats offer have been forced to choose sides and hope for th...
Good Plays HD DVD and Blu-ray movies. Supports 1080p24 output via HDMI. Useful and well-crafted on-screen display.
Bad Does not support interactive/online/graphical HD DVD features. Remote is missing a basic HD DVD navigation-control feature. Remotes backlight is essentially useless. No 1080p upconversion. No support for 1080p60 output.
Bottom line LG delivers the first set-top player that supports HD DVD and Blu-ray movies. But the BH100s HD DVD support is limited to basic playback, as it lacks the formats interactive and online capabilities as well as support for enhanced menu features...
60%
soundandvision.com
Updated:
2011-08-10 05:49:54
If, like me, youre not too thrilled about the current format war, youll be happy to know about the LG BH100 Blu-ray Disc and HD DVD player, a $1,200 combo model that can handle both formats. The company calls its unique, peacemaking machine Super Mul...
0%
Businessweek.com
Updated:
2011-08-10 05:49:59
LG Electronics delivers on its promise to give buyers a player that handles both Blu-ray and HD-DVD formats—beautifully...
80%
thelobeandmail.com
Updated:
2011-08-10 05:50:05
Its more of a Blu-ray deck with limited HD DVD functionality than a true dual-format player Canadians have seemingly ravenous appetites for all things high definition, and that, says electronics manufacturer LG, has prompted the Korean company to sel...
50%
ultimateavmag.com
Updated:
2011-08-10 05:50:09
Going back to those heady days of wine, roses and Laserdiscs, the general public, if aware at all of LDs existence, would yawn and claim to be interested when a recordable LD is introduced. Of course that never happened and LD is currently residing i...
0%
soundandvision.com
Updated:
2011-08-10 05:50:11
Blu-ray and HD DVD in one box. Well, no one saw this coming. We’re not that far into the format war between HD DVD and Blu-ray, and LG has come out with the BH100, a player that plays both formats. So, is that it? Format war over? Hardly. Drag It O...
0%
futurelooks.com
Updated:
2011-08-10 05:50:15
While consumer electronic titans, Sony and Toshiba, wage war over format royalties, LG Electronics becomes our Switzerland, providing a safe haven for all who wish to experience the awesomeness of high definition movies, without all this silliness ove...
0%
ign.com
Updated:
2011-08-10 05:50:18
If youre itching to get your hands on a Blu-ray or HD-DVD player but youre waiting to see which one of the two competing HD video disc formats will be the one that sticks around, keep an eye out for LGs BH100. Dubbed the Super Multi Blue Player (yes...
0%