location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG B0427E00N71 LED bulb 2700 K 4 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B0427E00N71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0427E00N71
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:16:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG B0427E00N71 LED bulb 2700 K 4 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 4 W
  • - Luminous flux: 270 lm Bulb lifetime: 20000 h
  • - Colour temperature: 2700 K Color Rendering Index (CRI): 80
  • - 220-240 V
Long product name LG B0427E00N71 LED bulb 2700 K 4 W E27 :
The long product name of LG B0427E00N71 LED bulb 2700 K 4 W E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED P45, 26W, 20000h, 2700K
More>>>
LG B0427E00N71 LED bulb 2700 K 4 W E27:
The official description of LG B0427E00N71 LED bulb 2700 K 4 W E27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

STYLISH DESIGN
LG LED P45 Bulb is applicable for the classical and antique place for unique and stylish atmosphere.

SAVING ENERGY COST
LG is dedicated to saving you money. Worry less about your energy bill because our products save you 85% on energy costs as compared to the conventional lights. Given how long they last, we think you'll appreciate the extra money in your pocket.

LONG LIFETIME
Enjoy substantially longer life and reduced costs when you use LG LED light bulbs. With a lifetime of 13 years* you can install LG LED P45 Bulb and not worry about having to get up on the ladder to change the light bulbs for a LONG time.
*13 year lifespan calculations are based on average of 4 hours operation per data

ENVIRONMENTALLY CONSCIOUS
Our products do not contain mercury so you can feel good about improving your green profile.
Also, LG LED light bulbs emit no UV (ultraviolet) light meaning that they won't fade your fabrics.
Finally, since it's not fluorescent, there will be no flickering, no unpleasant glare and, when you turn on the switch, LG LEDs are instantly on.

LIGHTING INNOVATOR LG LED
In conjunction with LG Innotek, the entire value chain has been integrated. For the first time in the industry, LG has adopted an advanced production system that can process 6-inch wafers. This puts LG at the frontline of popularising LED lighting and reinforces our reputation of being a lighting innovator.

Short summary description LG B0427E00N71 LED bulb 2700 K 4 W E27:
This short summary of the LG B0427E00N71 LED bulb 2700 K 4 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

LG B0427E00N71, 4 W, E27, 270 lm, 20000 h

Long summary description LG B0427E00N71 LED bulb 2700 K 4 W E27:
This is an auto-generated long summary of LG B0427E00N71 LED bulb 2700 K 4 W E27 based on the first three specs of the first five spec groups.

LG B0427E00N71. Bulb power: 4 W, Fitting/cap type: E27, Luminous flux: 270 lm, Bulb lifetime: 20000 h, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.85

Performance
Bulb size
P45
Luminous flux *
270 lm
Bulb lifetime *
20000 h
Colour temperature *
2700 K
Color Rendering Index (CRI)
80
Power factor
0.85
Bulb power *
4 W
Performance
Fitting/cap type *
E27
Product colour
Metallic, White
Power
Input voltage
220 - 240 V
Other features
AC input voltage
220-240 V
Energy efficiency class (old)
A+