Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF600 BNL Black/Silver 5.08 cm (2") 107 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF600 BNL Black/Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDSV KF600
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9437
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG KF600 BNL Black/Silver 5.08 cm (2") 107 g :
The short editorial description of LG KF600 BNL Black/Silver 5.08 cm (2") 107 g

KF 600 BNL - silver, EDGE 900/1800/1900, 2.0 Mgpx, Bluetooth, JAVA, MP3, MicroSD
More>>>
LG KF600 BNL Black/Silver 5.08 cm (2") 107 g:
The official marketing text of LG KF600 BNL Black/Silver 5.08 cm (2") 107 g as supplied by the manufacturer

A new experience in design and usability
Featuring an innovative design with a sleek exterior, semi-reflective dual screen and black crystal finish. The dual screen InteractPad brings a new ease to phone navigation.

The InteractPad was developed to offer a more dynamic and optimised interface to users. Located below the main screen, the InteractPad adjusts to whatever function is being accessed.

Short summary description LG KF600 BNL Black/Silver 5.08 cm (2") 107 g:
This short summary of the LG KF600 BNL Black/Silver 5.08 cm (2") 107 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KF600 BNL Black/Silver, Slider, 5.08 cm (2"), 240 x 320 pixels, 3 MP, Bluetooth, 800 mAh

Long summary description LG KF600 BNL Black/Silver 5.08 cm (2") 107 g:
This is an auto-generated long summary of LG KF600 BNL Black/Silver 5.08 cm (2") 107 g based on the first three specs of the first five spec groups.

LG KF600 BNL Black/Silver. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 107 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
External display diagonal
3.81 cm (1.5")
External display resolution
240 x 176 pixels
External display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
40 MB
User memory
40 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Night mode
Yes
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Data network *
Telecommunications network that allows computers to exchange data.
EDGE
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Polyphonic rings quantity
64
Microphone included
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
2.5 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
200 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
107 g
Width *
The measurement or extent of something from side to side.
101.2 mm
Depth *
The distance from the front to the back of something.
50.7 mm
Height *
The measurement of the product from head to foot or from base to top.
14.1 mm
Phone features
Form factor *
The shape or design of the product.
Slider
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Countdown timer,Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
The number of names/numbers that can be stored in the phonebook of a phone.
1000 entries
Embedded games
2
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, PC Sync. Bluetooth
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
EDGE
Video capability
Capability of video recording/playback.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Playback formats
MP3
Language available: T9 input
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Uk has collected 57 expert reviews for LG KF600 BNL Black/Silver 5.08 cm (2") 107 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Nl heeft 57 proffesionele recensies verzameld voor LG KF600 BNL Black/Silver 5,08 cm (2") 107 g. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Fr a recueilli 57 avis d’experts pour LG KF600 BNL Black/Silver 5,08 cm (2") 107 g et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
De hat 57 Expertenmeinungen über LG KF600 BNL Black/Silver 5,08 cm (2 Zoll) 107 g eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Testseek ha raccolto 57 recensioni da parte di esperti per LG KF600 BNL Black/Silver 5,08 cm (2") 107 g e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Es ha coleccionado 57 opiniones de expertos para LG KF600 BNL Black/Silver 5,08 cm (2") 107 g y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Dk har samlet 57 ekspertanmeldelser for LG KF600 BNL Black/Silver 5,08 cm (2") 107 g og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:29
Se har samlat in 57 experttester för LG KF600 BNL Black/Silver 5,08 cm (2") 107 g och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
zath.co.uk
Updated:
2013-11-15 20:52:23
Here is my latest mobile phone handset review, that of the LG KF600 brought to you by a company that is focusing on producing stylish mobile phones that have well implemented and developed features.Your first impressions of this product is that from lo...
0%
itreviews.com
Updated:
2013-11-15 20:52:24
The KF600 is a quirky phone and for once the quirk works well. The InteractPad has been well thought through and as a result this phone is easy to use as well as looking very distinctive. LG - KF600 price Buy LG KF600 securely online at a bargain pric...
0%
goodgearguide.com.au
Updated:
2013-11-15 20:52:24
The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G connectivity. However, this is still a reasonable handset.
Good Dual displays, largely intuitive interface, three-megapixel camera, microSD card slot, A2DP Bluetooth...
Bad No 3G connectivity, interface speed, tactility of touchpad, poorly designed keypad The Final Word The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G...
Bottom line The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G connectivity. However, this is still a reasonable handset.
60%
gadgetspeak.com
Updated:
2013-11-15 20:52:24
click to enlarge For a slide phone the dimensions are not unusual at 10x5x1.5cm when closed, open the slide and nearly another 4cm is exposed. Initially this seems a little tall but thats because it has two displays. The top 4.2x3.2cm and after a .5cm...
68%
letsgomobile.org/en
Updated:
2013-11-15 20:52:24
LG KF600 review N ot so long ago, LG was mainly known because of their consumer Electronics such as refrigerators and television screens. LG are slowly increasing their popularity on the mobile phone market and are gradually conquering a market share...
69%
tracyandmatt.co.uk
Updated:
2013-11-15 20:52:24
This week I was asked to review the LG KF600, which is the latest offering from LG.The LG KF600, features a split-screen design. I was just as keen to get my hands on this mobile, as interesting as it looked. Would I find its functionality to be as int...
Bottom line Overall Ive been quite impressed with the KF600. It doesnt work as a business phone but then it really isnt trying to be one. If you are looking for an inexpensive phone with good features and attractive looks for personal use then the KF600 is wort...
0%
pocket-lint.com
Updated:
2013-11-15 20:52:26
From the innovative design to the cool Keith Haring themes, all the potential is here but something just doesn’t quite work...
Good Keith Haring themes, good build quality, good slide action...
Bad Confusing control just doesnt quite work...
Bottom line From the innovative design to the cool Keith Haring themes, all the potential is here but something just doesn’t quite work...
60%
techradar.com
Updated:
2013-11-15 20:52:27
Every major mobile phone maker may be trying their hand at touchscreens in the wake of the iPhone, but with the KF600 LG has managed to come up with a touch-controlled phone offering something distinctly different.To start with, LG hasnt opted for ful...
Good Novel use of touchpad technology, Intuitive menu system, Good 3-megapixel camera with autofocus, Smart design with eye-catching graphics, Slim, attractive design...
Bad No 3G or Wi-Fi, No smartphone capability, No 3.5mm headphone socket for music player, Only one screen touch sensitive can be odd, InteractPad not as responsive as we’d like...
Bottom line Every major mobile phone maker may be trying their hand at touchscreens in the wake of the iPhone, but with the KF600 LG has managed to come up with a touch-controlled phone offering something distinctly different.To start with, LG hasnt opted for ful...
80%
theregister.co.uk
Updated:
2013-11-15 20:52:27
KF600: are two screens better than one? The lower, touch-sensitive screen - LG calls it the "InteractPad" - displays context-dependent buttons that control functions displayed on the other display. Fire up the MP3 player, for example, and the Interact...
Bottom line With its InteractPad system, the KF600 pulls together elements from both touchscreen and physical controls in a functional way. It’s certainly not trying to be an iPhone or a Viewty. The context-sensitive controls of the InteractPad do what a tradit...
75%
T3.com
Updated:
2013-11-15 20:52:27
From Chocolate to Shine and to Prada and Viewty, in the last year LGs been on overdrive, churning out phones that look terrific. At first glance the touchscreen looks huge, but its actually only the bottom 1.5in InteractPad which is touch respons...
Good Idea of Interact Pad, Menu themes, Can use own headphones...
Bad Sluggish interact pad, Shutter lag...
Bottom line A terrific idea. In practice, this is an average phone with a mediocre touchscreen...
60%
Zdnet.com.au
Updated:
2013-11-15 20:52:27
At this years Mobile World Congress, LG was keen to promote its latest handset, the LG KF600, which features a split-screen design. We were just as keen to get our hands on this mobile, as interesting as it looked. Would we find its functionality to b...
Good Keith Haring themes, Contextual menu, Sliding mechanism feels smooth...
Bad Touchscreen is awkward to use, Cumbersome Web browsing, Poor quality camera, no xenon flash...
Bottom line It seems like everyone is trying to figure out innovative ways to implement touchscreens, and while the LG KF600 is definitely an interesting concept, we dont think it works as smoothly as it could. Were definitely interested in seeing where LG take...
69%
3g.co.uk
Updated:
2013-11-15 20:52:29
We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which would stil...
80%
product-reviews.net
Updated:
2014-04-02 01:53:45
Over the past week I have had the pleasure in reviewing the new LG KF600 mobile phone that has been designed with the latest digital mobile communication technology.My first impression of the KF600 was that it has a nice design and is quite small consi...
0%
knowyourmobile.com
Updated:
2014-04-02 01:53:45
You may have played around with a touchscreen mobile before, but you wont have come across anything quite like LGs KF600. The KF600 is a sliderphone thats been created with a unique a two-part touchscreen interface on the front of the phone. While t...
Good Touchcontrolled InteractPad, Solid design, 3 megapixel camera...
Bad Lack of stand out features...
Bottom line The KF600 feature a forward thinking dual touch screen...
70%
stuff.tv
Updated:
2014-04-02 01:53:45
A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
Good Stylish design. Interesting ‘context specific’ changing touch keypad concept...
Bad Fickle touch UI. No 3G. Basic music player. Shoddy camera...
Bottom line A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
60%
cgena.com
Updated:
2016-11-27 00:20:42
The screen is divided into two parts, one of which is the located beneath the main screen; KF600's InteractPad has no telepathic powers, mind you, but it sure can replace physical navigation keys The bulk of the action for KF600 takes place on the In...
0%
topmobile.org
Updated:
2013-11-15 20:52:23
Incontournable lors du Mobile Word Congress de cette année, le KF600 est le mobile phare de LG pour l’année 2008. Disponible depuis le début du mois mars, le KF600 se distingue par son design ‘double écran’. Il dispose en effet, d’un écran sensitif e...
0%
mobiles-actus.com
Updated:
2013-11-15 20:52:23
Incontournable lors du Mobile Word Congress de cette année, le KF600 est le mobile phare de LG pour l’année 2008. Disponible depuis le début du mois mars, le KF600 se distingue par son design ‘double écran’. Il dispose en effet, d’un écran sensitif...
Bottom line Pour conclure, le LG KF600 est finalement un mobile très appréciable. En effet, avec un design séduisant et des fonctionnalités de relativement bonne qualité, il peut passer entre les mains de plusieurs types d’utilisateurs. Mais de part l’orientation...
0%
mobifrance.com
Updated:
2013-11-15 20:52:25
Le LG KF600 est un mobile très sympathique, au look plutôt craquant, aux bonnes qualités sonores, qui apporte quelques petites innovations très sympathiques.Commercialisé actuellement au prix de 300 euros, le LG KF600 m’a séduit dans son aspect général...
70%
lesmobiles.com
Updated:
2013-11-15 20:52:26
Après une période d’accalmie faisant suite au triomphe de son Viewty, LG revient avec un nouveau mobile, le KF600. Loin de suivre la route tracée par le prédécesseur, le nouveau modèle explore plutôt une piste laissée en friche depuis la famille des Ch...
Good Ecran tactile, Appareil photo...
Bad Pas 3G, Mémoire interne, LG KF600...
Bottom line vous de voirEn conclusion, il est assez difficile de se prononcer sur ce LG. Le KF600 ne souffre en effet daucun défaut majeur : design, fonctions multimédia, simplicité et même autonomie dans la moyenne, il semble tout avoir pour lui. Ce qui nou...
72%
zdnet.fr
Updated:
2013-11-15 20:52:27
Le Viewty a reçu les faveurs du grand public et LG, désireux de renouer avec ce joli succès nous propose son KF 600, un mobile doté d’un petit écran tactile interactif...
Good design, pad tactile...
Bad résolution mode vidéo...
80%
graphmobile.com
Updated:
2014-06-19 03:28:42
Incontournable lors du Mobile Word Congress de cette année, le KF600 est le mobile phare de LG pour l’année 2008. Disponible depuis le début du mois mars, le KF600 se distingue par son design ‘double écran’. Il dispose en effet, d’un écran sensitif en...
Good Design, Finition générale, Ergonomie générale, Ecran tactile, Appareil photo...
Bad Ecran principal non tactile frustrant, Lecteur audio, Position de certaines touches, Qualité du microphone...
Bottom line Pour conclure, le LG KF600 est finalement un mobile très appréciable. En effet, avec un design séduisant et des fonctionnalités de relativement bonne qualité, il peut passer entre les mains de plusieurs types d’utilisateurs. Mais de part l’orientation du...
0%
betabuzz.de
Updated:
2013-11-15 20:52:23
Das LG KF600 Venus ist ein sogenanntes „Slider-Handy“, bei dem die Tastatur hinter dem Bildschirm herausgezogen werden kann. Hersteller LG hat in diesem Bereich eine langjährige Expertise und hat das Venus durch ein „Interact Pad“ erweitert. Dabei han...
Good hochwertiges Gehäuse, gute Tastatur, flexible Steuerung durch Interact Pad, angemessene Fotoqualität...
Bad kleiner Hauptbildschirm, kein UMTS, keine OfficeAnwendungen, unbefriedigende Reaktion des Interact Pad...
Bottom line Das LG KF600 Venus ist ein relativ unspektakuläres Slider-Hand, das vor allem durch ein hochwertiges Gehäuse und das optisch ansprechende „Interact Pad“ besticht. Das innovative Bedienkonzept ergibt durchaus Sinn, so viel konnte LG beweisen. Allerding...
67%
areadvd.de
Updated:
2013-11-15 20:52:24
Mit Marktpreisen um die 198 EUR (Handy ohne Vertrag) ist das LG KF600 ein hochinteressantes Angebot, denn zu diesen Kurs erhält der Käufer einen optisch sehr edel wirkenden Slider mit verspiegelter Oberfläche und reichhaltiger Ausstattung. EDGE ist eb...
Bottom line Das KF600 ist zu günstigen Marktpreisen erhältlich und bietet dafür viel Stil und AusstattungsumfangDas LG KF600 bietet zu mittleren Marktpreisen eine Performance, welche überrascht. Bereits die sehr gelungene Optik suggeriert, es mit einem deutlich te...
90%
mobile-reviews.de
Updated:
2013-11-15 20:52:24
"Groovy Baby". Dieser Ausspruch kam mir spontan in den Sinn, als ich das neue LG KF600 - mit seinen von inspirierten Themen - zu Gesicht bekam. Bei der neusten Schöpfung des koreanische Hersteller LG steht nämlich nicht so sehr die Technik im Vordergr...
Bottom line Rein ausstattungsseitig betrachtet ist das LG KF600 sicher keine Offenbarung. 3 Megapixel mit Autofokus und Makromodus ermöglichen zwar recht gute Bilder, locken im Zeitalter der 5 Megapixler aber keine Katze hinterm Ofen hervor. Wobei auch diese Pixel...
70%
Areamobile.de
Updated:
2013-11-15 20:52:24
Abgesehen vom innovativen InteractPad wird man beim KF600 nicht zu Begeisterungsstürmen hingerissen. Wer einen ausgewogenen Funktionsumfang erwartet, gerne mit Touchscreens spielt, ohne gleich allzu tief in die Tasche greifen zu müssen, ist mit dem Fas...
75%
netzwelt.de
Updated:
2013-11-15 20:52:24
Aus eins mach zwei, das hat sich LG bei seinem neuen Slider KF600 gedacht und das Display aufgespalten: Die obere Hälfte ist allein zur Anzeige gedacht, die untere ist ein kleiner Touchscreen - bei LG Interactive Pad genannt - der zur Bedienung des Han...
0%
magnus.de
Updated:
2013-11-15 20:52:25
Kaum ein anderer Hersteller setzt bei seinen Handys so auf die Komponente „Design" wie LG. Nach Shine, Chocolate und Viewty steht mit dem 349 Euro teuren KF600 das nächste Schmuckstück in den Startlöchern.Kleines Touchpad, großes AhaBereits optisch wei...
79%
Chip.de
Updated:
2013-11-15 20:52:26
Das KF600 will nicht nur optisch beeindrucken. Durch je nach Menü unterschiedlich belegte Sensortasten soll die Bedienung auch besonders einfach sein.
76%
Chip.de
Updated:
2015-01-14 14:34:43
Der Blick in den CHIP Preisvergleich zeigt: Nicht nur das Beste vom Besten ist für jeden kaufentscheidend. Das Wunsch-Handy sollte für viele unserer User zwar schon einiges bieten, aber auch günstig sein. Welches Smartphone wir unter den beliebtesten Kand...
0%
telefonino.net
Updated:
2014-08-02 02:11:46
Non solo fashion e design. LG Electronics, una delle case più attive nello scorso GSMA Mobile World Congress di Barcellona, commercializza KF600, un terminale che unisce, a un form factor accattivante, una serie di funzioni molto interessanti. LG KF600 G...
75%
mobil.nu
Updated:
2013-11-15 20:52:28
Alle indstillinger er allerede foretaget, da jeg tænder KF600. Det er noget, alle producenter burde tage til sig. Det er altså bare om at sætte webbrowseren i gang, og lige netop så enkelt skal det jo være, når man køber en ny telefon. Dermed ikke sagt...
64%
cgena.com
Updated:
2013-11-15 20:52:23
The screen is divided into two parts, one of which is the located beneath the main screen; KF600's InteractPad has no telepathic powers, mind you, but it sure can replace physical navigation keys The bulk of the action for KF600 takes place on the In...
0%
hardwarezone.com.sg
Updated:
2013-11-15 20:52:23
Touch screen phones are no longer a rarity these days. However, a good touch screen phone remains elusive, particularly if you discount Apples iPhone. Where some phones have tried and succeeded on this front, many have failed. We take a look at LG...
Bottom line We didnt have too many complaints with the KF600. If the absence of 3G network support is not a concern for you, the style and functional features on the KF600 will still be a head turner. At a recommended retail pricing of S$538, we feel this phone...
0%
tech2.com
Updated:
2013-11-15 20:52:24
There are no comments on this article yet. Why dont you post one?...
Good Navigation pad works like a charm, Handwriting recognition works great, Camera quality is quite good...
Bad Poor battery life, No support for video caller tunes, Audio out is too low...
Bottom line When I first saw the KF600 in the flesh, so to speak, I was impressed with the kind of technology it employed and its sleek looks and feel. But now that I’ve tested it, it’s a whole new ballgame as I put it through its paces. Here, then...
60%
techtree.com
Updated:
2013-11-15 20:52:24
LG has been striving hard to retain its foot in the mobile market. Theyre having quite a success with the KU990 aka Viewty. The handset has premium features and is priced rightly, which puts forth the handset very competitively in the market. Now, we...
Good Great looks, 2-inch display, InteractPad, good build, FM radio, document reader (.DOC, .XLS, .PDF)...
Bad Poor audio, no mulitasking, poor camera, average battery Life, keypad not tactile...
60%
ld2.ciol.com
Updated:
2013-11-15 20:52:25
Touchscreen or slider phones are nothing new, but the latest LG KF600 sliderphone is-and what makes it different are the dual screens that LG has introduced.At first glance, the flat front panel makes you think that the whole surface is touch sen...
Good Dual Screen, Unique concept...
Bad Slow interface, Poor camera...
60%
Laptopmag.com
Updated:
2013-11-15 20:52:25
A fashionable multimedia slider that gives you a taste of touch without ditching the dialpad.
Good Haptic touchscreen for navigation, Stylish design, Good voice quality, GPS functionality...
Bad Music player launched in our pocket, Headphones not included, Expensive...
Bottom line With its half-touchscreen display and slider form factor, the Venus by LG is like the little brother to the full-touchscreen Voyager. Its a flashy multimedia phone that will turn heads, but it costs a pretty penny. While not without its flaws--namely...
70%
mobileblah.com
Updated:
2013-11-15 20:52:25
At this years Mobile World Congress, LG was keen to promote its latest handset, the LG KF600, which features a split-screen design. We were just as keen to get our hands on this mobile, as interesting as it looked. Would we find its functionality to b...
0%
product-reviews.net
Updated:
2013-11-15 20:52:26
Over the past week I have had the pleasure in reviewing the new LG KF600 mobile phone that has been designed with the latest digital mobile communication technology.My first impression of the KF600 was that it has a nice design and is quite small consi...
0%
smape.com
Updated:
2013-11-15 20:52:26
On a number of local markets the LG Company dont yet maintain positions as strong as they do, for example, in Europe or Northern America. And that is quite explicable. Experienced users cautiously regard this brands devices - the events traced back...
Bottom line LG KF600 is an original youth-oriented slider attracting attention with its unusual design and reasonable price. + Advanced implementation of the secondary screen + User themes developed by Keith Haring + Reasonable price + Good camera - Non-ideal erg...
0%
mobileburn.com
Updated:
2013-11-15 20:52:26
To sum up, I have to say that I am disappointed with the KF600. The lack of 3G is not my biggest concern, neither are the durability issues. What I would take more seriously is actually the user experience, because this is exactly what it is being adve...
Good Attractive interface, handwriting recognition, aboveaverage camera...
Bad Awkward phone book, primitive file management, no background music play, no 3G...
Bottom line To sum up, I have to say that I am disappointed with the KF600. The lack of 3G is not my biggest concern, neither are the durability issues. What I would take more seriously is actually the user experience, because this is exactly what it is being adve...
75%
trustedreviews.com
Updated:
2013-11-15 20:52:26
The tri-band LG KF600 is a slider and my review sample came from Orange, but you can find it elsewhere too. It is immediately marked out as different from other mobiles because it has two front screens. One is a 2in display offering 320 x 240 pixels that...
70%
phonearena.com
Updated:
2013-11-15 20:52:27
A month ago, at the MWC 2008 in Barcelona, LG’s products were definitely in the spotlight. One of the main ideas seen in the new phones of the company is that the touch technology is the key to the future.The slider KF600 is a perfect example for that...
Good InteractPad, Solid make, Very good sound quality...
Bad Not really suitable for multimedia, A very uncomfortable keyboard, Mediocre camera...
Bottom line For the time we used the KF600 we had the strange feeling that it’s sole purpose was to promote the InteractPad. That could be the reason for LG to choose a base, which has already passed the market tests – regular slider, which isn’t beautiful, nor ug...
75%
gsmarena.com
Updated:
2013-11-15 20:52:27
Touchpads are no longer revolutionary. But they are still not flawless either. The ones weve managed to test so far have all fallen seriously short of being the best thing since sliced bread. However, our experience with LG KF600 at the...
0%
mobilechoiceuk.com
Updated:
2013-11-15 20:52:28
We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which woul...
Good A fabulous looking slider phone that’s easier to use than most touch-screen phones...
Bad The phone lacks a few key features and the InteractPad takes up too much of the display.Look and Feel...
Bottom line We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which woul...
80%
infosyncworld.com
Updated:
2013-11-15 20:52:28
LGs KF600 resembles a Verizon Wireless phone we know, with a contextual touch menu on the bottom. Is the resemblance skin deep?...
Good Better contextual menus than the LG Venus.
Bad Not coming the U.S, wont replace the Venus any time soon. NillSlightMODERATEPalpableExtreme...
Bottom line Theres no use anticipating the LG KF600, because for once we Americans got an LG phone before the rest of the world. The KF600 is the LG Venus, out from under the stern gaze of Verizon Wireless watchful eye. We definitely prefer this version, mainl...
0%
slashphone.com
Updated:
2013-11-15 20:52:28
LG Electronics today announced the European launch of its 2008 iF product design award winning LG KF600. The new InteractPad is an unique interactive touch-based virtual navigation keypad that interacts with upper display and with the userThe InteractP...
0%
stuff.tv
Updated:
2013-11-15 20:52:29
A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
Good Stylish design. Interesting ‘context specific’ changing touch keypad concept...
Bad Fickle touch UI. No 3G. Basic music player. Shoddy camera...
Bottom line A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
60%
smartson.se
Updated:
2013-11-15 20:52:23
Med en extra, tryckkänslig skärm framtill är LG KF600 först ut med ett nytt sätt för hur mobiltelefoner kan styras. Ett roligt tilltag menar testarna som dock anser att telefonen i övrigt är standardmässigt...
0%
M3.idg.se
Updated:
2013-11-15 20:52:24
LG överraskade oss stort med Prada och Viewty förra året. KF600 är deras nya prestigenalle som dumpar det rena pekskärmsgränssnittet för något vi bara sett på coola konceptskisser förut. Men trots det vill det sig inte riktigt...
60%
Mobil.se
Updated:
2013-11-15 20:52:25
Alla inställningar är redan klara när jag slår igång KF600. Det är något som alla tillverkare borde ta efter. Det är alltså bara att trycka igång webbläsaren och precis så enkelt ska det ju vara när man köper en ny telefon. Därmed inte sagt att interne...
Good Finish...
Bad Reflekterande skärm...
64%
Mobilen.no
Updated:
2013-11-15 20:52:25
Den øverste skjermen på 240x320 punkter fungerer slik vi er vant til at mobilskjermer fungerer. Det er den lille skjermen nederst på fronten som gjør KF600 så spesiell. Denne skjermen reagerer på berøring, og ved å endre skjermbilde avhengig av hvilken...
Good Stilig design, nyskapende brukergrensesnitt, FM-radio, 3 megapiksler kamera...
Bad Ikke 3G. Svak musikkmeny. Støtter ikke Exchange...
67%
Amobil.no
Updated:
2013-11-15 20:52:26
Eksklusiv design, Gode menyer og skrivefunksjon, Mange mediemuligheter, Bra kamera, Elendig epostleser, Svak på nyttefunksjoner, Ikke 3G...
83%
firstpost.com
Updated:
2016-11-27 00:20:42
There are no comments on this article yet. Why dont you post one?...
Good Navigation pad works like a charm, Handwriting recognition works great, Camera quality is quite good...
Bad Poor battery life, No support for video caller tunes, Audio out is too low...
Bottom line When I first saw the KF600 in the flesh, so to speak, I was impressed with the kind of technology it employed and its sleek looks and feel. But now that I’ve tested it, it’s a whole new ballgame as I put it through its paces. Here, then...
60%
techtree.com
Updated:
2016-11-27 00:20:42
LG has been striving hard to retain its foot in the mobile market. Theyre having quite a success with the KU990 aka Viewty. The handset has premium features and is priced rightly, which puts forth the handset very competitively in the market. Now, we...
Good Great looks, 2-inch display, InteractPad, good build, FM radio, document reader (.DOC, .XLS, .PDF)...
Bad Poor audio, no mulitasking, poor camera, average battery Life, keypad not tactile...
60%
ld2.ciol.com
Updated:
2016-11-27 00:20:42
Touchscreen or slider phones are nothing new, but the latest LG KF600 sliderphone is-and what makes it different are the dual screens that LG has introduced.At first glance, the flat front panel makes you think that the whole surface is touch sen...
Good Dual Screen, Unique concept...
Bad Slow interface, Poor camera...
60%
Show all
Customer service details
X