Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE500 Silver 5.08 cm (2") 90 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE500 Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDSV KE500
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9496
This statistic is based on the 96631 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94457 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG KE500 Silver 5.08 cm (2") 90 g :
The short editorial description of LG KE500 Silver 5.08 cm (2") 90 g

KE500 Silver - 176 x 220, Bluetooth 2.0, FM Radio
More>>>
LG KE500 Silver 5.08 cm (2") 90 g:
The official marketing text of LG KE500 Silver 5.08 cm (2") 90 g as supplied by the manufacturer

- Flash UI.
- USB Mass Storage.
- Bluetooth 2.0.
- Speaker phone mode.
- FM Radio.
- Modem Data Fax, 800mAh.

Short summary description LG KE500 Silver 5.08 cm (2") 90 g:
This short summary of the LG KE500 Silver 5.08 cm (2") 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KE500 Silver, Slider, 5.08 cm (2"), 2 MP, Bluetooth, 800 mAh, Silver

Long summary description LG KE500 Silver 5.08 cm (2") 90 g:
This is an auto-generated long summary of LG KE500 Silver 5.08 cm (2") 90 g based on the first three specs of the first five spec groups.

LG KE500 Silver. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 230 h. Weight: 90 g. Product colour: Silver

Display
Display diagonal *
5.08 cm (2")
Display resolution *
176 x 220 pixels
Display type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
70 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Front camera *
No
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Video
Video compression formats
H.263,H.264,MPEG4
Preview frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
230 h
Weight & dimensions
Weight *
90 g
Width *
97 mm
Depth *
47 mm
Height *
15 mm
Technical details
Product colour *
Silver
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:42
Uk has collected 6 expert reviews for LG KE500 Silver 5.08 cm (2") 90 g and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:42
Nl heeft 6 proffesionele recensies verzameld voor LG KE500 Silver 5,08 cm (2") 90 g Zilver. Het gemiddelde van deze proffesionele recensies is 53 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:42
Fr a recueilli 6 avis d’experts pour LG KE500 Silver 5,08 cm (2") 90 g Argent et la note moyenne est de 53 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:41
De hat 6 Expertenmeinungen über LG KE500 Silver 5,08 cm (2 Zoll) 90 g Silber eingeholt. Das duchschnittliche Epertenrating ist 53 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:41
Testseek ha raccolto 6 recensioni da parte di esperti per LG KE500 Silver 5,08 cm (2") 90 g Argento e la valutazione media da parte degli esperti è di 53 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:41
Es ha coleccionado 6 opiniones de expertos para LG KE500 Silver 5,08 cm (2") 90 g Plata y la calificación media es 53 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:42
Dk har samlet 6 ekspertanmeldelser for LG KE500 Silver 5,08 cm (2") 90 g Sølv og den gennemsnitlige ekspertbedømmelse er 53 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
53%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:42
Se har samlat in 6 experttester för LG KE500 Silver 5,08 cm (2") 90 g och det genomsnittliga betyget är 53 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
53%
Source Review comments Score
gsmarena.com
Updated:
2013-11-15 20:51:41
A straight down-the-middle handset, LG KE500 blends clean styling with decent multimedia. It doesn’t pretend to outShine and outsweet its haughty siblings, but still has enough to offer: neat sliding design, a 2 MP camera, memory card slot and FM ra...
0%
smartson.se
Updated:
2013-11-15 20:51:41
LG:s trippelbandstelefon KE500 har inbyggd mp3-spelare, radiomottagare och 2-megapixelkamera. Testarna kritiserar bland annat ljudkvaliteten på musikspelaren och batteritiden.
0%
Mobil.se
Updated:
2013-11-15 20:51:41
Inställningar för mms och internet är klara så fort du sätter i ditt simkort och att surfa är därför ovanligt enkelt. Mobila webben klarar telefonen fint, men e-post finns inget stöd för. Däremot går det bra att installera javaprogram för att till exem...
62%
Amobil.no
Updated:
2013-11-15 20:51:41
Design, Pris, Ikke epostleser, Særheter i menyene, Mye som er middels...
67%
dinside.no/data
Updated:
2013-11-15 20:51:41
Sør-koreanske LG har de siste årene lagd en rekke kvalitetsprodukter innen forbrukerelektronikk, blant annet har de vært på hugget med gode bærbare datamaskiner. I det siste året har både og har imponert oss stort.Når det gjelder mobiltelefoner er de...
33%