location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE850 PRADA 85 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE850 PRADA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDBK KE850
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KE850 PRADA 85 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KE850 PRADA 85 g Black :
The long product name of LG KE850 PRADA 85 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KE850 Prada Sensor display
More>>>
Short summary description LG KE850 PRADA 85 g Black:
This short summary of the LG KE850 PRADA 85 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KE850 PRADA, Bar, 240 x 400 pixels, 2 MP, Bluetooth, 800 mAh, Black

Long summary description LG KE850 PRADA 85 g Black:
This is an auto-generated long summary of LG KE850 PRADA 85 g Black based on the first three specs of the first five spec groups.

LG KE850 PRADA. Form factor: Bar. Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 85 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
8 MB
Flash memory
256 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
400 x 240 pixels
Video compression formats
3GP
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
85 g
Width
54 mm
Depth
12 mm
Height
98.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Push-to-Talk (PTT)
No
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB 1.1
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3, AAc, WAV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:23:01
Uk has collected 76 expert reviews for LG KE850 PRADA 85 g Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 20:22:35
Another item launched last year among glitz and glamour at no less a venue than Claridges. I was told it would be on sale in January – maybe is was – but review units only arrived with the UK agency at the very end of March...
76%
stuff.co.nz
Updated:
2013-11-13 20:22:43
The LG Prada is a 2.5G Vodafone mobile for hipster set, and while its a bit pricey it packs in a lot of good features and extras. The first thing youll notice about this phone is the look. Its quite pretty, sleek and shiny black, with a gorgeous 3-i...
0%
iMobile.com.au
Updated:
2013-11-13 20:22:47
With the large amount of touch-screen devices being released in Australia before the iPhone makes its way down under, there is something many people don’t know. LG’s touch-screen based KE850 Prada phone has been floating around since February...
57%
Zdnet.com.au
Updated:
2013-11-13 20:22:49
While Australian residents endure the wait until 2008 for a local Apple iPhone -- or pay obscene sums to buy one overseas and do a cheeky unlocking manoeuvre -- handsets with a similar touch-based interface are hitting the market. In June we reviewed t...
Good Looks gorgeous, Interface requires only a light touch, Comes with sophisticated accessories...
Bad Texting will drive you nuts, Glossy surfaces get greased up fast, No 3G despite the thousanddollar price tag...
Bottom line The KE850 looks like something thats fallen from a plinth in an art gallery but suffers from a few touch-related problems.
78%
smh.com.au
Updated:
2013-11-13 20:22:49
The LG Prada KE850 ... photos do not do this stylish, minimalist phone much justice. Something about designer mobile phones makes me cringe. Its not that I have any particular ideological aversion to brand names. But I struggle to fathom how a fa...
70%
goodgearguide.com.au
Updated:
2013-11-13 20:22:49
It was only a matter of time before mobile phone companies attempted to out-do Apple and it hasnt taken very long. Announced before the release of the iPhone, LGs latest fashion phone boasts a partnership with leading Italian fashion label PRADA and...
Good Complete touch interface, fantastic display, attractive design, size and weight, excellent user interface...
Bad Battery life, T9 messaging, not 3G, scrolling through lists is troublesome, price The Final Word Its far from perfect, but the PRADA KE850 is a must have fashion accessory. Combined with its gorgeous touch screen display and excellent design makes it...
Bottom line Its far from perfect, but the PRADA KE850 is a must have fashion accessory. Combined with its gorgeous touch screen display and excellent design makes it the most attractive phone on the market to date. If youre an avid SMS user though, youll find t...
80%
letsgomobile.org/en
Updated:
2013-11-13 20:22:49
A fter the success of the LG Chocolate, LG gets more and more position within the mobile telephone market. LG is going for telephones with a tight, innovative design with intuitive operation. Just have a look at the recently launched LG Shine, a tight...
72%
techradar.com
Updated:
2013-11-13 20:22:55
LG very neatly made the leap from handset also-ran to style icon with the launch of its Chocolate series, which absolutely oozed minimalist cool and incorporated an interesting design quirk (those secret touch-sensitive buttons). The fact that most m...
Good Touch-sensitive screen, 2-megapixel camera, Style icon design...
Bad Camera is average quality, Touchscreen not always sensitive enough, Not 3G capable...
Bottom line LG very neatly made the leap from handset also-ran to style icon with the launch of its Chocolate series, which absolutely oozed minimalist cool and incorporated an interesting design quirk (those secret touch-sensitive buttons). The fact that most m...
80%
T3.com
Updated:
2013-11-13 20:22:55
Beating the iPhone by over three months, this is the worlds first completely touchscreen mobile. Er, except its not. There are actually eight buttons around the three-inch screen, including power, call-answer, and a keypad lock. Having to use them...
Good Amazing looks, Neat touchscreen...
Bad Limited features, Not an iPhone...
Bottom line Its a bit high-maintenance, and nowhere near as huge a step forward as the iPhone, but it sure is pretty...
80%
3g.co.uk
Updated:
2013-11-13 20:22:58
LG Prada Phone Review ( not 3G ) See 3Gs best deal on the LG Prada - click hereLGs Italian job... Who needs the Apple iPhone? If you want a fingertip-operated touch-screen handset with delectable black looks, the new LG Prada is an option you won’t...
87%
pocket-lint.com
Updated:
2013-11-13 20:22:58
Can fashion meet technology and succeed?...
Good Styling, ease of use, camera, kudos factor...
Bad No 3G, small buttons, likely to get scratched quickly, smudges even quicker...
Bottom line A contender for phone of the year? Most definitely and who would have thought it from a fashion house...
90%
techdigest.tv
Updated:
2013-11-13 20:22:58
Fashionistas are already getting themselves into a tizzy over LGs Prada handset, but those of us who dont change our wardrobes every season have got reason to follow its progress closely too. Can its tactile touch-screen interface rival Apples iPho...
0%
shinyshiny.tv
Updated:
2013-11-13 20:22:58
So, here it is. Ive done close ups, Ive done interface, I may have even mentioned the iPhone (actually, Ive just watched it, and I dont think I did. So read this). I swear to god, this is the last time Ill write about it. Im spent.
0%
techdigest.tv
Updated:
2013-11-13 20:22:59
In certain quarters, its the most hyped phone since the last hyped phone. And is likely to be, til the next hyped phone. So, having managed to check it out briefly at 3GSM, leaving Kat to manage in Milan, I was thrilled to have it in my hands for a f...
0%
theregister.co.uk
Updated:
2013-11-13 20:22:59
Think bright, innocent debutante dropped unexpectedly into a nest of vipers. Not a pretty sight. Now, to be fair, this isnt the treatment Id expect a KE850 purchased by the kind of cosmopolitan phone buyer LG is aiming at to give the handset, but it...
Bottom line LG and Pradas joint effort has the looks of a sleek digital music player and if some of the stylings a tad tacky, it hides an inner beauty: one of the slickest, smartest user interfaces around - at least until Apples iPhone hits the High Street...
75%
knowyourmobile.com
Updated:
2014-03-20 01:55:15
Ever since LG gave birth to one of the tastiest phones on the market, the KG800 Chocolate, and followed it up with the marriage of technology and style that is the KE970 Shine, its become clear that consumers really are hungry for more stylish and inn...
Good Touch screen, Prada accessories, 2 megapixel camera...
Bad Lack of memory, No stylus...
Bottom line A stylish phone with plenty of fab features that will appeal to fashionistas everywhere...
80%
tweaktown.com
Updated:
2014-03-20 01:55:15
Not too long ago we took a look at the LG Shine and this time we are going to the next level with LG’s most elaborate fashion phone, the KE850 or as it’s better known, the Prada. To be fair to LG, the Prada phone arrived ahead of the Apple iPh...
Bottom line So there you have it, the LG Prada, is it a winner or not?Well, it depends what you’re looking for in a phone. It lacks a lot of functionality, but so does the iPhone. Do people care? Well, again, it depends what you’re using your phone for. I...
70%
stuff.tv
Updated:
2014-03-20 01:55:15
Video review: True gadgeteers may turn their noses up at the KE850’s spec list, but those lusting for today’s hottest must-have need look no further...
Good Stupendously stylish. Huge screen. Very pocketable...
Bad Screen’s a touch tricky. Lacking in raw power...
Bottom line True gadgeteers may turn their noses up at the KE850’s spec list, but those lusting for today’s hottest must-have need look no further...
80%
uk.askmen.com
Updated:
2014-09-12 02:15:08
It's rare to use a word like "gorgeous" to describe a cell phone, but that description clearly applies to the LG Prada. This phone is the definition of style, and might just be the best looking cell you'll ever lay your ear on. It would not be too outland...
71%
Mobile88.com
Updated:
2016-11-27 00:20:29
Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive interface. One such model is the...
Good Cool design; touchscreen; some novel features.
Bad Virtual keypad hiccup; smudges easily; needs slender fingers.
0%
thestar.com.my
Updated:
2016-11-27 00:20:29
Touch to access By ZAM KARIM Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive inter...
Good Cool design; touchscreen; some novel features.
Bad Virtual keypad hiccup; smudges easily; needs slender fingers.
Bottom line Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive interface. One such model is the L...
0%
askmen.com
Updated:
2013-11-13 20:22:39
LG has firmly established itself as the preeminent makers of design-forward cell phones. With the wildly popular Chocolate and Shine models leading the way, LG has taken the next logical step by pairing its technology with the high-end fashion of Prada...
71%
siliconrepublic.com
Updated:
2013-11-13 20:22:40
Your mobile phone says a lot about you; in fact it is viewed by some as a status symbol akin to what car you drive or where you holiday. The LG Prada phone (pictured) is for those who want to discreetly say: I have money and I have style. There are a f...
0%
mobileblah.com
Updated:
2013-11-13 20:22:44
With sleek and sexy cell phones like the LG Chocolate and the LG Shine under its belt, LG has edged Motorola to become one of the most well-known manufacturers of design-centric phones. Its no wonder, then, that Prada--one of the worlds premier fashi...
0%
Mobile88.com
Updated:
2013-11-13 20:22:49
Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive interface. One such model is the...
Good Cool design; touchscreen; some novel features.
Bad Virtual keypad hiccup; smudges easily; needs slender fingers.
0%
star-techcentral.com
Updated:
2013-11-13 20:22:49
Touch to access By ZAM KARIM Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive inter...
Good Cool design; touchscreen; some novel features.
Bad Virtual keypad hiccup; smudges easily; needs slender fingers.
Bottom line Dreaming of getting your hands on an Apple iPhone? Too bad then, as it will not reach our shores anytime soon. Fortunately, however, there are already a few alternative models that come with a similar touch-sensitive interface. One such model is the L...
0%
infosyncworld.com
Updated:
2013-11-13 20:22:49
The LG Prada phone is pretty, stylish and unique. Its lighter and smaller than the iPhone, and though its interface lacks some of the flourish and dazzle of Apples OS, LG manages to hold their own with stylish menus and slick, modern icons. It isnt a perf...
Good Sleek design. Cool menus and interface ooze style. Very good call quality, solid feature set. Autofocus camera takes nice, usable pictures.
Bad Lacks 3G, GPS and other advanced phone features. Onscreen keypad is a good compromise, not a great solution.
Bottom line The LG Prada phone is pretty, stylish and unique. Its lighter and smaller than the iPhone, and though its interface lacks some of the flourish and dazzle of Apples OS, LG manages to hold their own with stylish menus and slick, modern icons. It isn...
60%
pcmag.com
Updated:
2013-11-13 20:22:50
Sure, part of the Pradas high price is the luxury-brand appeal. But LGs KE850 phone isnt just a pretty logo. This handset is a capable device with an innovative interface. In fact, the Prada not only looks a lot like Apples long-awaited iPhone, i...
Good Unusual touch-screen interface. Luxury brand and feel. Excellent music and video playback quality. Surprisingly long talk time.
Bad No 3G. Relatively quiet earpiece. Poor PC software.
Bottom line It looks like Apples upcoming iPhone and has a lot of the same features, but itll appeal primarily to the very well-heeled—which is just the way Prada wants it. It doesnt match up to the iPhones expected PC-syncing capabilities, but its still an e...
70%
mobileburn.com
Updated:
2013-11-13 20:22:50
The Apple iPhone might have generated the most buzz, but LG and Prada beat them to the touch interface punch by 6 months, at least. We have a full review of the LG KE850 Prada phone, including 4 videos of it in action.
Good Beautiful display and touch interface, 2MP autofocus camera, highfashion looks...
Bad UI usability issues, braindead music player, no haptic feedback...
Bottom line There is no denying that the LG KE850 Prada phone is an elegant piece of kit. People want to touch it as soon as they see it, which is great since the device is operated almost exclusively by touch. But the user interface has its share of problems that...
75%
phonearena.com
Updated:
2013-11-13 20:22:50
The launch of phones like LG Chocolate and Motorola KRZR in 2006 seemed to give rise to a new trend of fashion phones which, although made by different manufacturers, had one common feature that set them apart from all other phones, namely, the shiny g...
Good Very fashionable look, 3 inches large display in smaller than RAZR body, Logically ordered and easy to use interface, Excellent call quality...
Bad Weak signal strenght, Mediocre camera performance, Old WAP browser, Music player cannot work in background mode...
Bottom line The Prada phone is a new-generation jewel. Although it is not one of the posh models, using rare metals and precious stones, it is a status symbol for people who want a really good-looking exclusive phone. Developing the designer language of the Choc...
90%
gsmarena.com
Updated:
2013-11-13 20:22:51
The Prada phone by LG is among those handhelds that rely solely on touch-based as opposed to stylus-based interface interaction. The famous Apple iPhone surely started the craze over such devices, but the LG KE850, elsewhere known as the Prada phone, is n...
0%
slashgear.com
Updated:
2013-11-13 20:22:51
LG’s Prada phone rather upset the Apple-cart. Until the slender fashion-handset stepped into the limelight, analysts were happily joining up the dots between Synaptic’s Onyx concept and Apple’s iPhone, and fully expecting to see the capa...
0%
trustedreviews.com
Updated:
2013-11-13 20:22:51
Not very long ago I reviewed LG's Shine . Though it's a handset that looks really good with its silver metal casing and clever slider format, in the end I decided it was a triumph of design over usability. The phone I am looking at now was jointly design...
70%
mobilechoiceuk.com
Updated:
2013-11-13 20:22:54
It may be missing the iTunes music player and hefty storage capacity of the iPhone, but the new LG Prada KE850 has the design and functionality to steal Apple’s thunder. Assuming the iPhone ever arrives in the UK, that is.The similarity between the...
Good The design is incredibly attractive.
Bad Typing texts takes a little longer with the touch-screen.
Bottom line Big contender for fashion phone of the year.
80%
stuff.tv
Updated:
2013-11-13 20:22:58
Video review: True gadgeteers may turn their noses up at the KE850’s spec list, but those lusting for today’s hottest must-have need look no further...
Good Stupendously stylish. Huge screen. Very pocketable...
Bad Screen’s a touch tricky. Lacking in raw power...
Bottom line True gadgeteers may turn their noses up at the KE850’s spec list, but those lusting for today’s hottest must-have need look no further...
80%
v3.co.uk
Updated:
2013-11-13 20:22:58
A touch-sensitive mobile phone that?s available now and, no, it?s not the Apple iPhone.
80%
tech-faq.com
Updated:
2013-11-13 20:23:00
There are really four types of phone buyers out there. You have those who need to have the latest and greatest of everything – tech junkies if you will. Then there are the types who dont really care about features but want the phone to look extraord...
Good Quad band GSM for global roaming+ Impressive design+ Large touch screen+ Long standby battery life...
Bad Short talk time on battery- No 3G features- Digital camera resolution and zoom are poor- No WiFi- Expensive...
Bottom line Although the LG KE850-Prada is a phone that can also appease the tech junkies out there, it is certainly aimed squarely at the high fashion marketplace. If you are looking for a device that is as beautiful as it is functional, this is a great phone &ndash...
0%