location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG AG-S110 stereoscopic 3D glasses Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG-S110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG-S110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192579439 show
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:08:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name LG AG-S110 stereoscopic 3D glasses Black :
The long product name of LG AG-S110 stereoscopic 3D glasses Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AG-S110, 3D Shutter Glasses, 7m, LX9500, LEX9, LEX8, LX6500, PX950, 40g, black
More>>>
LG AG-S110 stereoscopic 3D glasses Black:
The official description of LG AG-S110 stereoscopic 3D glasses Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D Active Shutter Glasses
To experience LG’s 3D technology you need a 2010 LG 3D ready TV and LG’s 3D Active Shutter Glasses. The glasses communicate seamlessly with the TV’s emitter. In-turn a 3D image is created when the glasses alternately pass and block the light to each eye. The result is a beautiful, full HD 1080p 3D experience that brings you closer to the action from the comfort of your living room.

See 3D at its best
If you’re watching the latest technology on your screen, why not get the latest in your 3D glasses too? Shutter glass technology uses liquid crystal to deliver great 3D images with virtually no “ghosting”, or image trailing, and synchronizes with your television to let you enjoy 3D technology to the fullest. Learn more

Break Entertaiment Boundaries
Get closer to the action from the comfort of you living room with LG 3D. Please use the chart below to find compatible 3D TV models.

Full View
You’ll always have a wide, clear view of the action with a 7m/120 degree viewing range.

Plug in. Power up.
Get hours of great entertainment with a long lasting, rechargeable power supply.

Short summary description LG AG-S110 stereoscopic 3D glasses Black:
This short summary of the LG AG-S110 stereoscopic 3D glasses Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG AG-S110, 165 x 43.2 x 71.1 mm, 41 g, Black, 200 x 68.6 x 160 mm, 303 g

Long summary description LG AG-S110 stereoscopic 3D glasses Black:
This is an auto-generated long summary of LG AG-S110 stereoscopic 3D glasses Black based on the first three specs of the first five spec groups.

LG AG-S110. Dimensions (WxDxH): 165 x 43.2 x 71.1 mm, Weight: 41 g. Product colour: Black. Package dimensions (WxDxH): 200 x 68.6 x 160 mm, Package weight: 303 g

Technical details
Maximum operating distance
7 m
Compatible products
LX9500/LX6500/PX950
Weight & dimensions
Dimensions (WxDxH)
165 x 43.2 x 71.1 mm
Weight
41 g
Colour
Product colour *
Black
Packaging data
Package dimensions (WxDxH)
200 x 68.6 x 160 mm
Package weight
303 g
Country Distributor
United Kingdom 1 distributor(s)