location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG A133 5.08 cm (2") 87 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A133
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A133AITARD
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG A133 5.08 cm (2") 87 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM
  • - 5.08 cm (2") 176 x 220 pixels
  • - Rear camera resolution (numeric): 0.3 MP White balance
  • - 2 GB
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name LG A133 5.08 cm (2") 87 g :
The long product name of LG A133 5.08 cm (2") 87 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A133, 2'', 176x220, 0.3 MP, 6MB, MicroSD, USB, Bluetooth, rosso
More>>>
LG A133 5.08 cm (2") 87 g:
The official description of LG A133 5.08 cm (2") 87 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A133

Semplice, pratico, l' A133 nasce dalla combinazione di un ampia tastiera e di due display (interno e esterno) che lo rendono il telefono perfetto e chiama la praticità e semplicità di utilizzo. Completano la sua dotazione multimediale la fotocamera, il lettore MP3 e la radio FM per un tocco di "enterntainment".

Design comodo e compatto

All'interno di una piccola e compatta "conchiglia" si cela una generosa e comoda tastiera per un uso facile ed immediato. I tasti di navigazione personalizzabili e i tasti d'accesso rapido ad alcune funzioni fanno il resto rendendo tutto più semplice.

Fotocamera VGA

Immortala i tuoi momenti più belli con la fotocamera VGA, ideale anche per le foto notturne. Inoltre per gli amanti del foto ritocco, puoi modificare e personalizzare i tuoi scatti. Oltre alle fotografie, LG A133 registra video con la risoluzione massima di 176x144 pixel, a 15 fotogrammi a secondo. Inoltre grazie alla modalità fullscreen rivedi i tuoi video a schermo intero.

Memoria espandibile fino a 2GB

Sfrutta la massimo le potenzialità multimediali del tuo A133 espandendo la sua memoria fino a 2GB grazie ad una MicroSD (venduta separatamente)

Applicazioni utili e divertenti

LG A133 è un telefono all’avanguardia grazie alle applicazioni e i widget integrati come il “Meteo”, lo “Smart Memo”, il “Libro Spesa” e il “Creatore di suonerie” per dare un tocco di personalizzazione al tuo compagno di tutti i giorni.

Amplio display

LG A133 si presenta con 2 ampi display. Un display interno da 2'' a colori (176x220 pixel) e un display esterno da 0,98'' (96x64 pixel) sul fronte del telefono per vedere chi ti chiama, o che ora è… \

Radio

Collega l'auricolare e sintonizzati sulla tua stazione radio preferita. Hai a disposizione ben 50 stazioni memorizzabili e la ricerca automatica. E come se non bastasse puoi anche registrare le canzoni in onda e impotarle come suoneria.

Musica per tutti i gusti

Crea la tua playlist e ascolta della buona musica. Puoi visualizzare le copertine dei tuoi album preferiti ed in automatico verranno catalogati. LG A133 legge file MP3, AAC, AAC+ e WMA. Davvero per tutti i gusti.

Connettività USB e Bluetooth 2.1

Tramite il cavo USB (venduto separatamente) è possibile scaricare foto e MP3 con estrema semplicità. Senza installare software, infatti, il telefono viene riconosciuto dal PC come disco rimovibile se al suo interno vi è una MicroSD. Durante la connessione il telefono ricarica anche la batteria. Sempre connesso con il Bluetooth 2.1 con supporto A2DP per le tue cuffie stereo senza fili.

Short summary description LG A133 5.08 cm (2") 87 g:
This short summary of the LG A133 5.08 cm (2") 87 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG A133, Clamshell, Single SIM, 5.08 cm (2"), 0.3 MP, Bluetooth, 900 mAh

Long summary description LG A133 5.08 cm (2") 87 g:
This is an auto-generated long summary of LG A133 5.08 cm (2") 87 g based on the first three specs of the first five spec groups.

LG A133. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels, External display. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 100 h. Weight: 87 g

Display
Display diagonal *
5.08 cm (2")
Display resolution *
176 x 220 pixels
Display number of colours
262144 colours
External display *
Yes
External display diagonal
2.49 cm (0.98")
External display resolution
94 x 64 pixels
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
6 MB
Maximum memory card size
2 GB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Night mode
Yes
White balance
Auto
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS, GSM
GSM bands supported
850, 900, 1800, 1900 MHz
Wi-Fi *
No
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video
Video capture resolution (max)
320 x 240 pixels
Video compression formats
H.263, Mpeg4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
4 h
Standby time (2G) *
100 h
Weight & dimensions
Weight *
87 g
Width
47.5 mm
Depth
16.9 mm
Height
92.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Events reminder, Notes
Java technology
Yes
Vibrating alert
Yes
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Interface
USB 2.0
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:12:14
Uk has collected 1 expert review for LG A133 5.08 cm (2") 87 g and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%