location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L90
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D405N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90022322
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084951458
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:59:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 960 x 540 pixels
  • - Qualcomm Snapdragon MSM 8226 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 2540 mAh
  • - Android 4.4
More>>>
Short summary description LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black:
This short summary of the LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG L90 D405N, 11.9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 4.4, Black

Long summary description LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black:
This is an auto-generated long summary of LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black based on the first three specs of the first five spec groups.

LG L90 D405N. Display diagonal: 11.9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8226. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2540 mAh. Product colour: Black. Weight: 126 g

Display
Display diagonal *
11.9 cm (4.7")
Panel type
IPS
Display resolution *
960 x 540 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8226
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
1.3 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
1920 x 1080 pixels
Maximum frame rate
30 fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
ISO sensitivity
100, 200, 400, 800, Auto
White balance
Auto
Video recording
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSUPA, UMTS
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, FTP, GAP, GAVDP, GOEP, HFP, HID, HSP, OPP, PAN, PBA, PBAP, SAP, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
900, 2100 MHz
GPRS multislot class
12
Tethering (modem-mode)
Yes
EDGE multislot class
12
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB B
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Audio formats supported
AAC, FLAC, MIDI, MP3, WAV
Video formats supported
H.263, H.264, MKV, MPEG4, WMV
Video compression formats
H.263, H.264, MPEG4
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Google applications
Google Maps, Google Play, Google Voice Search
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
2540 mAh
Talk time (2G)
24.5 h
Talk time (3G) *
21.5 h
Standby time (2G)
977 h
Standby time (3G) *
1012 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
66 mm
Depth
9.6 mm
Height
131.5 mm
Weight *
126 g
Certificates
Specific absorption rate (SAR) value (EU)
0.467 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:55:33
Uk has collected 81 expert reviews for LG L90 D405N 11.9 cm (4.7") Single SIM Android 4.4 3G Micro-USB B 1 GB 8 GB 2540 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-08-09 09:55:33
There's a saying in cricket "one brings two, and two brings three" that springs to mind with regards LG's smartphones right now. It's a company that is experiencing a rich vein of form in terms of the quality of its recent smartphone launches. The latest...
Bottom line This is a great mid-ranged smartphone that is both responsive and sexy. It comes ith pretty good specs, and providing its price tag is reasonable it should definitely be a smartphone that you should consider for your pocket, if 4G isn't a big deal to you...
0%
techradar.com
Updated:
2014-08-09 09:55:33
The LG L90 is the flagship handset for the Korean firm's third generation L-series range of budget focussed devices, bringing with it the latest version of Android and a decently sized screen.Rocking up with a 4.7-inch display the L90 gives you enough rea...
Good Android KitKat, Decent build quality...
Bad Low, res display, Knockcode hit and miss...
Bottom line The LG L90 is the flagship handset for the Korean firm's third generation L-series range of budget focussed devices, bringing with it the latest version of Android and a decently sized screen. Rocking up with a 4.7-inch display the L90 gives you enough re...
0%
techradar.com/au/
Updated:
2014-08-09 09:55:33
The LG L90 is the flagship handset for the Korean firm's third generation L-series range of budget focussed devices, bringing with it the latest version of Android and a decently sized screen.Rocking up with a 4.7-inch display the L90 gives you enough rea...
Good Android KitKat, Decent build quality...
Bad Lowres display, Knockcode hit and miss...
Bottom line The LG L90 is a well equipped smartphone, if a little unspectacular, and if you're looking for an Android run-around with a large(ish) screen and the latest software you won't be too disappointed...
0%
notebookcheck.net
Updated:
2014-08-09 09:55:33
LG is another manufacturer that follows the trend towards product diversification and offers smartphones in all shapes and sizes. The L90 is one of the newer models and has a 4.7-inch display . Heart of the smartphone is a Snapdragon 400 SoC (MSM8226) wit...
Good Multimedia performance, Battery runtime, Expandable storage, Battery can be replaced...
Bad Low display resolution (WVGA), No brightness sensor, Viewing angle stability...
Bottom line The L90 will become more appealing when the price is reduced in the future.LG's L90 is supposed to rough up the mainstream segment. The specifications are similar to the Motorola Moto G, however, the South Korean manufacturer cannot compete in terms of pr...
82%
phonescoop.com
Updated:
2014-10-04 05:49:27
LG aims for the middle of the road with the Optimus L90. This Android smartphone, being sold by T-Mobile, is a mid-range handset that includes a few of LG's hallmark functions all wrapped in a smaller, less expensive shell. It's a solid bet for the budge...
Bottom line The LG L90 offers what has become the quintessential LG experience in a device that is smaller and less expensive than its G Series flagships. The L90's hardware falls short of LG's best efforts, but the user interface and overall features a nearly neck-a...
0%
pcmag.com
Updated:
2015-02-13 01:58:26
There's never been a better time to buy a budget smartphone, but tread carefully when making your choice—every inexpensive model has its compromises. The LG Optimus L90 has its fair share of shortcomings, but with a recent price drop to $49.99 on T-M...
Good Rock-bottom price. Good display and performance for a budget smartphone.
Bad No 4G LTE connectivity. Weak camera performance...
Bottom line The LG Optimus L90 is an exceptionally affordable, entry-level smartphone that matches and even exceeds some pricier options...
70%
theverge.com
Updated:
2015-05-22 07:46:15
If you took stock of all of the products that you own and use every day, chances are the most-used thing in your life is a smartphone. These ubiquitous pocket computers keep us constantly informed, entertained, and connected in a world with endless inform...
60%
91mobiles.com
Updated:
2015-06-15 03:41:01
“The LG L90 Dual is one of the few smartphones running Android 4.4 KitKat, plus its useful software customisations make for a good experience”LG hasn't been able to achieve similar success as its Korean counterpart Samsung in the fiercely competitive smar...
Good Sturdy build quality, Good display, Alldaylong battery life, Useful software features...
Bad Average camera, Middling specs, Absence of notification LED and ambient light sensor, Nonbacklit navigation keys...
Bottom line The LG L90 Dual D410 has everything going for it – a solid build, rich display, useful software features, decent camera and performance with long-lasting battery life. However, it's not enough against the fierce competition it faces. At the time of its la...
70%