Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65UH7707 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65UH7707
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65UH7707
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087650495
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6049
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:58
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG 65UH7707 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:
This short summary of the LG 65UH7707 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65UH7707, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description LG 65UH7707 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:
This is an auto-generated long summary of LG 65UH7707 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey based on the first three specs of the first five spec groups.

LG 65UH7707. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 200. Digital signal format system: DVB-C,DVB-S2,DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Motion interpolation technology *
PMI (Picture Mastering Index) 200
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Digital signal format system *
DVB-C,DVB-S2,DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Operating system version
3.0
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
Yes
Miracast
Yes
Design
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Product colour *
Grey
Performance
High Dynamic Range (HDR) supported *
Yes
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Local dimming
Yes
Ports & interfaces
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Composite video in *
1
Headphone outputs *
1
RF ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
3
Power
Energy efficiency class *
A+
Annual energy consumption *
155 kWh
Power consumption (typical) *
106 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand) *
1459 mm
Depth (with stand) *
293 mm
Height (with stand) *
896 mm
Width (without stand)
145.9 cm
Depth (without stand)
5.63 cm
Height (without stand)
84.1 cm
Weight (without stand)
29.1 kg
Packaging data
Package width
1600 mm
Package depth
190 mm
Package height
990 mm
Package weight
35.6 kg
Other features
Hybrid Log-Gamma (HLG)
Yes
3D
No
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes