location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65LY540S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65LY540S
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:34:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 163.9 cm (64.5") 1920 x 1080 pixels LED 230 cd/m²
  • - Direct-LED 9 ms
  • - Built-in speaker(s) 20 W
Long product name LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black :
The long product name of LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64.53” LED, 1920 x 1080, 230 cd/m2, 9 ms, 1400:1, 178°/178°, 10W + 10W, USB, HDMI
More>>>
LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black:
The official description of LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AN AFFORDABLE ALL-IN-ONE DISPLAY SOLUTION
No need to purchase any additional hardware or software.

SIMPLE CONNECTIVITY
Needs only a power, LAN connection and a USB to operate.

FREE SUPERSIGN LITE
- 32 pre-installed templates for multiple verticals
- Schedule your messages to show on which TVs, and when they show
- Remotely control maximum 50 TVs over the network

Short summary description LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black:
This short summary of the LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65LY540S, Digital signage flat panel, 163.9 cm (64.5"), LED, 1920 x 1080 pixels

Long summary description LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black:
This is an auto-generated long summary of LG 65LY540S Signage Display Digital signage flat panel 163.9 cm (64.5") LED 230 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 65LY540S. Product design: Digital signage flat panel. Display diagonal: 163.9 cm (64.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 230 cd/m², HD type: Full HD. Product colour: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
163.9 cm (64.5")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
230 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
9 ms
Contrast ratio (typical)
1400:1
Contrast ratio (dynamic)
4000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
VGA (D-Sub) input ports
1
USB version
2.0
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
RS-232C
Yes
Digital audio optical out
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
Yes
Analog signal format system
NTSC
Digital signal format system
ATSC
Performance
HDCP
Yes
Power
Power consumption (typical) *
61 W
Power consumption (standby) *
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Video formats supported
DIVX HD
Audio formats supported
AAC, AAC HE, AC3, LPCM, MP3
Image formats supported
JPEG XR
Weight & dimensions
Width
1463 mm
Depth
58.4 mm
Height
843.2 mm
Weight
29 kg
Width (with stand)
1513.8 mm
Depth (with stand)
315 mm
Height (with stand)
899.1 mm
Weight (with stand)
30.8 kg
Packaging data
Package width
1549.4 mm
Package depth
193 mm
Package height
944.8 mm
Package weight
36.5 kg
Packaging content
Cables included
AC
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Sound modes
Movie, Music, Sports, Standard
Cable lock slot
Yes
RF ports quantity
1
Safety
cUL, UL, FCC, NOM
Cable lock slot type
Kensington
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)