location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65LF6350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65LF6350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192606067 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65")
  • - Full HD 1920 x 1080 pixels 16:9
  • - TruMotion 120 Hz
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 300 x 300 mm
Warranty: 1 Year
Long product name LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black :
The long product name of LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" LED(1920x1080), TruMotion 120Hz, RMS 20W, 3x HDMI, 3x USB 2.0, 121(kWh/yr)
More>>>
LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black:
The official description of LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LF6350 Series 1080p LED TV
The LF6000 combines exceptional 1080p high-definition resolution with a faster 120Hz refresh rate, ideal for movies, sports, gaming and much more. The energy-efficient LED backlight delivers outstanding brightness with superb clarity and color, all in a sleek, slim form factor.

TruMotion 120Hz
TruMotion 120Hz technology lets you see sports, video games and high-speed action with virtually no motion blur. Now your TV can keep up with your fast- moving entertainment.

LG Smart TV
LG Smart TV offers intuitive control, versatile connectivity and a world of premium content from online partners including Netflix, YouTube, Hulu and more.

ENERGY STAR® QUALIFIED
Earning the ENERGY STAR® means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. ENERGY STAR® certified televisions are on average, over 25 percent more energy efficient than conventional models, saving energy in all usage modes: sleep, idle and on

Short summary description LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65LF6350, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 65LF6350 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 65LF6350. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 120 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Virtual Surround Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
On/off switch
Yes
Performance
Processor cores
4
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RS-232 ports
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Power
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1460.5 mm
Depth (with stand)
294.6 mm
Height (with stand)
899.2 mm
Width (without stand)
1460.5 mm
Depth (without stand)
58.4 mm
Height (without stand)
848.4 mm
Other features
Built-in speaker(s)
Yes
Annual energy consumption
121 kWh