location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65LA9709
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65LA9709
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - MCI (Motion Clarity Index) 1000
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Miracast
  • - 600 x 400 mm
  • - 198 W
More>>>
Short summary description LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi:
This short summary of the LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65LA9709, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, 3D, Smart TV, Wi-Fi

Long summary description LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi:
This is an auto-generated long summary of LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi based on the first three specs of the first five spec groups.

LG 65LA9709. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
MCI (Motion Clarity Index) 1000
Display resolution *
3840 x 2160 pixels
TV tuner
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Timeshift
Yes
Smart modes
Energy saving
Lifestyle apps
Skype
Audio
Number of speakers *
5
RMS rated power *
10 W
Built-in subwoofer
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Browsing
Yes
Design
Panel mounting interface
600 x 400 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Video formats supported
DIVX HD, H.264
Audio formats supported
AC3, MP3, PCM
Image formats supported
JPG, JPS, MPO
Smartphone/tablet remote support
Yes
Ports & interfaces
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
198 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
910 mm
Depth (with stand)
325 mm
Height (with stand)
910 mm
Weight (with stand)
44.2 kg
Width (without stand)
1451 mm
Depth (without stand)
40.8 mm
Height (without stand)
838 mm
Weight (without stand)
40.6 kg
Packaging data
Manual
Yes
Package width
1568 mm
Package depth
305 mm
Package height
1077 mm
Package weight
53.9 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
3D type
Passive
Supported 3D technologies
LG Cinema 3D
Annual energy consumption
289 kWh
Built-in camera
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:34:06
Uk has collected 6 expert reviews for LG 65LA9709 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%