location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60UH6157
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60UH6157
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087715392
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 152.4 cm (60") Edge-LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PMI (Picture Mastering Index) 1200
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 300 mm
  • - 79 W
More>>>
Short summary description LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic:
This short summary of the LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

LG 60UH6157, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Metallic

Long summary description LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic:
This is an auto-generated long summary of LG 60UH6157 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Metallic based on the first three specs of the first five spec groups.

LG 60UH6157. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic

Display
Display diagonal *
152.4 cm (60")
HD type *
4K Ultra HD
LED backlighting type
Edge-LED
Screen shape *
Flat
Motion interpolation technology *
PMI (Picture Mastering Index) 1200
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
151 cm
TV tuner
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
3.0
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS
Network
Wi-Fi *
Yes
Bluetooth *
No
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Metallic
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
3
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
79 W
Power consumption (standby) *
0.3 W
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width (with stand)
1348 mm
Depth (with stand)
263 mm
Height (with stand)
839 mm
Width (without stand)
1348 mm
Depth (without stand)
58.5 mm
Height (without stand)
782 mm
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
115 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+