Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 60PZ250T 60" Full HD 3D Black plasma TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60PZ250T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60PZ250T
Category
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11679
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 60PZ250T 60" Full HD 3D Black plasma TV :
The short editorial description of LG 60PZ250T 60" Full HD 3D Black plasma TV

152.4 cm (60 ") , Plasma, 1920x1080, 16:9, 3000000:1, 3D, 3x HDMI, USB, RF, RS232C, 2x 10w, black
More>>>
Short summary description LG 60PZ250T 60" Full HD 3D Black plasma TV:
This short summary of the LG 60PZ250T 60" Full HD 3D Black plasma TV data-sheet is auto-generated and uses the product title and the first six key specs.
LG 60PZ250T, 152.4 cm (60"), Full HD, 1920 x 1080 pixels, 16:9, 2D/3D, 16 bit
Long summary description LG 60PZ250T 60" Full HD 3D Black plasma TV :

LG 60PZ250T. Display diagonal: 152.4 cm (60"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. RMS rated power: 20 W, Audio system: Infinite Surround. Consumer Electronics Control (CEC): Anynet+. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Smart modes: Cinema, Game, Standard, Vivid, Network controllable: RS232

This is an auto-generated long summary of LG 60PZ250T 60" Full HD 3D Black plasma TV based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)