LG logo

LG 60PF95 TV 152.4 cm (60") Full HD Black 1000 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61030
Info modified on:
15 Mar 2022, 13:59:37
Short summary description LG 60PF95 TV 152.4 cm (60") Full HD Black 1000 cd/m²:

LG 60PF95, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 60PF95 TV 152.4 cm (60") Full HD Black 1000 cd/m²:

LG 60PF95. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.