location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60LD550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60LD550 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 152.4 cm (60") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 2.4 ms
  • - 264 W
Long product name LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m² :
The long product name of LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60LD550, 60" LCD 1920 x 1080, 2.4ms, 16:9, 70000:1, 500cd/m2, Full-HD, HDMI, balck
More>>>
LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m²:
The official description of LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

60” Class Full HD Broadband 120Hz LCD TV (60.0” diagonal)
The future of entertainment is broadband TV and the LD550 with NetCast™ Entertainment Access lets you tap into it today. Beyond the limitless possibilities of accessing movies, shows and info direct from the Internet, the LD550 gives you options like never before with Wireless HD capabilities, along with an array of LG innovations that will change your expectations about TV.

Intelligent Sensor
Don’t strain your eyes. Let your TV do the adjustments for you. Intelligent Sensor automatically optimizes the picture to the lighting and color conditions in the room for a more enjoyable viewing experience.

Find the perfect picture.
Get easy self-calibration with on-screen reference points for key picture quality elements such as black level, colour, tint, sharpness and backlight levels. Take the guesswork out of picture adjustments with this simple-to-use feature. It’s not actually magic, but it will sure seem that way.

Contrast Ratio
Experience deeper blacks and greater picture detail, especially in shadowy scenes.

Wireless 1080p Ready
The best place for your TV isn't always near the cable. Wireless 1080p Connectivity lets you cut loose from messy wires and still get a stunning Full HD picture. Disclaimer: Wireless media kit required and sold separately.

Wise and not wasteful
With our Smart Energy Saving Features, you can conserve money and energy.

Double the detail.
This stunning picture is the reason you wanted HDTV in the first place. With almost double the pixel resolution, Full HD 1080p gives it superior picture quality over standard HDTV. You’ll see details and colours like never before.

Less blur. More action.
TruMotion 120Hz technology lets youTruMotion 120Hz technology lets you see sports, video games and high-speed action with virtually no motion blur. Now your TV can keep up with your fast- moving entertainment.

NetCast Entertainment Access
Entertainment on tap. NetCast™ Entertainment Access brings the best Internet services direct to your TV—no computer required. Instantly access movies and TV shows, news and weather and the world’s largest library of HD movies in 1080p. Disclaimer: NetCast internet connection & subscriptions required and sold separately. Content varies by region.

Short summary description LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m²:
This short summary of the LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 60LD550, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m²:
This is an auto-generated long summary of LG 60LD550 TV 152.4 cm (60") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 60LD550. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2.4 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
152.4 cm (60")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
2.4 ms
Progressive scan
No
Contrast ratio (dynamic)
70000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Smart TV
Smart modes
Cinema, Game, Movie, Natural, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product colour *
Black
Panel mounting interface
300 x 300 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
No
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
2
Ports & interfaces
PC Audio in
Yes
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
264 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
1441 mm
Depth (with stand)
345 mm
Height (with stand)
963 mm
Weight (with stand)
40 kg
Width (without stand)
1441 mm
Depth (without stand)
109 mm
Height (without stand)
877 mm
Weight (without stand)
35.7 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
HDMI
Yes
Number of AV connections
1
Display sRGB
Yes